Supermicro Computer, Inc. X8DTi-F X8DTi-F

Description
Key Features 1. Intel® Xeon® processor 5600/5500 series, with QPI up to 6.4 GT/s 2. Intel® 5520 (Tylersburg) Chipset 3. Up to 192GB DDR3 1333/ 1066/ 800MHz ECC Registered DIMM / 48GB Unbuffered DIMM 4. Intel® 82576 Dual-Port Gigabit Ethernet 5. 6x SATA2 (3 Gbps) Ports via ICH10R Controller 6. 1 (x16) PCI-E 2.0, 2 (x8) PCI-E 2.0, 1 (x4) PCI-E (in x8 slot), 2x PCI 33MHz slots 7. Integrated Matrox G200eW Graphics 8. Integrated IPMI 2.0 with Dedicated LAN
Description
Key Features 1. Intel® Xeon® processor 5600/5500 series, with QPI up to 6.4 GT/s 2. Intel® 5520 (Tylersburg) Chipset 3. Up to 192GB DDR3 1333/ 1066/ 800MHz ECC Registered DIMM / 48GB Unbuffered DIMM 4. Intel® 82576 Dual-Port Gigabit Ethernet 5. 6x SATA2 (3 Gbps) Ports via ICH10R Controller 6. 1 (x16) PCI-E 2.0, 2 (x8) PCI-E 2.0, 1 (x4) PCI-E (in x8 slot), 2x PCI 33MHz slots 7. Integrated Matrox G200eW Graphics 8. Integrated IPMI 2.0 with Dedicated LAN
Datasheet
Datasheet Summary
Powered by GS/AI

The X8DTi-F motherboard from Supermicro Computer, Inc. is designed for high-performance computing applications, supporting Intel® Xeon® processors from the 5500 and 5600 series with QuickPath Interconnect (QPI) technology. It features the Intel® 5520 chipset and can accommodate up to 192GB of DDR3 ECC Registered DIMM memory or 48GB of Unbuffered DIMM memory, providing substantial memory capacity for demanding workloads. This motherboard includes dual-port Gigabit Ethernet via the Intel® 82576 controller and offers six SATA2 ports for storage connectivity. It supports a variety of expansion options with one x16 PCI-E 2.0 slot, two x8 PCI-E 2.0 slots, one x4 PCI-E slot (in an x8 slot), and two PCI 33MHz slots. Additionally, it integrates Matrox G200eW graphics and features IPMI 2.0 with a dedicated LAN for remote management. The X8DTi-F is suitable for system integrators and technicians looking for a robust platform for server and HPC applications, with a focus on scalability and performance.

Datasheet Summary
Powered by GS/AI

The X8DTi-F motherboard from Supermicro Computer, Inc. is designed for high-performance computing applications, supporting Intel® Xeon® processors from the 5500 and 5600 series with QuickPath Interconnect (QPI) technology. It features the Intel® 5520 chipset and can accommodate up to 192GB of DDR3 ECC Registered DIMM memory or 48GB of Unbuffered DIMM memory, providing substantial memory capacity for demanding workloads. This motherboard includes dual-port Gigabit Ethernet via the Intel® 82576 controller and offers six SATA2 ports for storage connectivity. It supports a variety of expansion options with one x16 PCI-E 2.0 slot, two x8 PCI-E 2.0 slots, one x4 PCI-E slot (in an x8 slot), and two PCI 33MHz slots. Additionally, it integrates Matrox G200eW graphics and features IPMI 2.0 with a dedicated LAN for remote management. The X8DTi-F is suitable for system integrators and technicians looking for a robust platform for server and HPC applications, with a focus on scalability and performance.

Suppliers

Company
Product
Description
Supplier Links
X8DTi-F - X8DTi-F - Supermicro Computer, Inc.
San Jose, CA, USA
X8DTi-F
X8DTi-F
X8DTi-F X8DTi-F
Key Features 1. Intel® Xeon® processor 5600/5500 series, with QPI up to 6.4 GT/s 2. Intel® 5520 (Tylersburg) Chipset 3. Up to 192GB DDR3 1333/ 1066/ 800MHz ECC Registered DIMM / 48GB Unbuffered DIMM 4. Intel® 82576 Dual-Port Gigabit Ethernet 5. 6x SATA2 (3 Gbps) Ports via ICH10R Controller 6. 1 (x16) PCI-E 2.0, 2 (x8) PCI-E 2.0, 1 (x4) PCI-E (in x8 slot), 2x PCI 33MHz slots 7. Integrated Matrox G200eW Graphics 8. Integrated IPMI 2.0 with Dedicated LAN

Key Features

1. Intel® Xeon® processor 5600/5500
series, with QPI up to 6.4 GT/s

2. Intel® 5520 (Tylersburg) Chipset

3. Up to 192GB DDR3 1333/ 1066/ 800MHz
ECC Registered DIMM / 48GB
Unbuffered DIMM

4. Intel® 82576 Dual-Port Gigabit
Ethernet

5. 6x SATA2 (3 Gbps) Ports via
ICH10R Controller

6. 1 (x16) PCI-E 2.0,
2 (x8) PCI-E 2.0,
1 (x4) PCI-E (in x8 slot),
2x PCI 33MHz slots

7. Integrated Matrox G200eW Graphics

8. Integrated IPMI 2.0 with Dedicated LAN

Supplier's Site Datasheet

Technical Specifications

  Supermicro Computer, Inc.
Product Category Computer Motherboards
Product Number X8DTi-F
Product Name X8DTi-F
Unlock Full Specs
to access all available technical data

Similar Products

LGA1700 12th/13th/14th Generation Intel® Core™ i9/i7/i5/i3 ATX Motherboard with DP/HDMI/VGA, DDR4, USB 3.2, M.2 - AIMB-788G2-00A1 - Advantech
Specs
Processor / CPU Intel® Core™ processors (14th/13th/12th Gen)
Chipset INTEL; Intel® Q670E
View Details
Intel® Core™ i7/i5/i3 ATX Motherboard - NAF95-Q87 - Industrial PC, Inc.
Specs
Processor / CPU 4th Generation Intel® Core™ i3/i5/i7
CPU Socket LGA Socket
Chipset INTEL
View Details
Performance Mini-ITX Board - WADE-8556 - American Portwell Technology Inc.
American Portwell Technology Inc.
Specs
Processor / CPU Intel® Core™2 Duo; Intel® Core™2 Quad; Intel Pentium 4, Celeron D
Chipset INTEL
Bus / Standard PCI; Mini-PCI
View Details
 - IPC-MP587R - Ant Computer, Inc.
Ant Computer, Inc.
Specs
Processor / CPU Intel® AtomTM
Chipset INTEL
Processor Speed 1.6 GHz
View Details