The X7SLA-H motherboard from Supermicro Computer, Inc. features the Intel® Atom,Ñ¢ 330 dual-core processor, operating at 1.6GHz with a front-side bus speed of 533 MHz. It supports up to 2 GB of dual-channel unbuffered, non-ECC DDR2 memory at speeds of 667/533/400 MHz. The motherboard is equipped with four SATA ports capable of 3.0Gbps data transfer rates and supports RAID configurations 0, 1, 5, and 10, but only under Windows. Networking capabilities include dual Realtek RTL8111C-GR Gigabit LAN ports. The X7SLA-H also provides an onboard GMA950 video controller, one x8 PCI-E slot, one x4 PCI-E slot (operating in x8 mode), and one 32-bit PCI slot. Additionally, it offers a total of six USB ports, including two rear ports and three headers. This motherboard is designed for compact systems requiring efficient performance and is intended for professional installation.
Key Features
1. Intel® Atom™ 330 Dual-Core 1.6GHz
(FSB 533 MHz)
2. Intel® 945GC Chipset
3. Up to 2GB dual channel unbuffered,
non-ECC DDR2 667*/533/400 SDRAM
4. 2x Realtek RTL8111C-GR Gigabit
LAN
5. 4x SATA (3.0Gbps) Ports
RAID 0, 1, 5, 10 (Windows Only)
6. 1 (x8) PCI-E, 1 (x4) PCI-E (in x8)
1x 32-bit 33MHz PCI slot
7. Onboard GMA950 Video
8. 2 rear USB ports + 3 headers (5 ports)
+ 1 Type A connector
| Supermicro Computer, Inc. | |
|---|---|
| Product Category | Computer Motherboards |
| Product Number | X7SLA-H |
| Product Name | X7SLA-H |