Supermicro Computer, Inc. X7DWT-INF X7DWT-INF

Description
Key Features 1. Dual Intel® 64-bit Xeon® Quad-Core or Dual-Core, with 1600 / 1333 / 1066 MHz FSB 2. Intel® 5400 (Seaburg) Chipset 3. Up to 64GB DDR2 800* / 667 / 533 SDRAM Fully Buffered DIMM (FB-DIMM) 4. Intel® (ESB2/Gilgal) 82563EB Dual-port Gigabit Ethernet Controller 5. 4x SATA 3.0Gbps Ports via ESB2 Controller 6. 1 (x16) PCI-Express Generation II 7. ATI ES1000 Graphics with 32 MB video memory 8. SIMSO IPMI 2.0 Slot 9. Infiniband MT25204 20Gbps Controller
Datasheet
Description
Key Features 1. Dual Intel® 64-bit Xeon® Quad-Core or Dual-Core, with 1600 / 1333 / 1066 MHz FSB 2. Intel® 5400 (Seaburg) Chipset 3. Up to 64GB DDR2 800* / 667 / 533 SDRAM Fully Buffered DIMM (FB-DIMM) 4. Intel® (ESB2/Gilgal) 82563EB Dual-port Gigabit Ethernet Controller 5. 4x SATA 3.0Gbps Ports via ESB2 Controller 6. 1 (x16) PCI-Express Generation II 7. ATI ES1000 Graphics with 32 MB video memory 8. SIMSO IPMI 2.0 Slot 9. Infiniband MT25204 20Gbps Controller
Datasheet

Suppliers

Company
Product
Description
Supplier Links
X7DWT-INF - X7DWT-INF - Supermicro Computer, Inc.
San Jose, CA, USA
X7DWT-INF
X7DWT-INF
X7DWT-INF X7DWT-INF
Key Features 1. Dual Intel® 64-bit Xeon® Quad-Core or Dual-Core, with 1600 / 1333 / 1066 MHz FSB 2. Intel® 5400 (Seaburg) Chipset 3. Up to 64GB DDR2 800* / 667 / 533 SDRAM Fully Buffered DIMM (FB-DIMM) 4. Intel® (ESB2/Gilgal) 82563EB Dual-port Gigabit Ethernet Controller 5. 4x SATA 3.0Gbps Ports via ESB2 Controller 6. 1 (x16) PCI-Express Generation II 7. ATI ES1000 Graphics with 32 MB video memory 8. SIMSO IPMI 2.0 Slot 9. Infiniband MT25204 20Gbps Controller

Key Features

1. Dual Intel® 64-bit Xeon® Quad-Core or
Dual-Core, with 1600 / 1333 / 1066 MHz
FSB

2. Intel® 5400 (Seaburg) Chipset

3. Up to 64GB DDR2 800* / 667 / 533
SDRAM Fully Buffered DIMM (FB-DIMM)

4. Intel® (ESB2/Gilgal) 82563EB Dual-port Gigabit Ethernet Controller

5. 4x SATA 3.0Gbps Ports via ESB2
Controller

6. 1 (x16) PCI-Express Generation II

7. ATI ES1000 Graphics with
32 MB video memory

8. SIMSO IPMI 2.0 Slot

9. Infiniband MT25204 20Gbps Controller

Supplier's Site Datasheet

Technical Specifications

  Supermicro Computer, Inc.
Product Category Computer Motherboards
Product Number X7DWT-INF
Product Name X7DWT-INF
Unlock Full Specs
to access all available technical data

Similar Products

12th/13th/14th Gen Intel® Core™ Processor LGA1700 - AIMB-278Q-LAB1 - Advantech
Specs
Processor / CPU Intel® 12/13/14th Gen Core™ I Processor
Chipset Q670E
Power Connectors ATX
View Details
 - EMB-945T Rev.B - AAEON Electronics, Inc.
AAEON Electronics, Inc.
Specs
CPU Socket Socket 478
Chipset INTEL
Bus / Standard PCI; PCI Express
View Details
VIA ULV Eden 500MHz/1GHz 3.5
Specs
Processor / CPU VIA ULV Eden 500MHz or VIA ULV Eden 1GHz
Chipset VIA
Processor Speed 1 GHz
View Details
Low Power Mini-ITX Board - WADE-8065 - American Portwell Technology Inc.
American Portwell Technology Inc.
Specs
Processor / CPU Intel Core™ Duo; Intel® Core™2 Duo; Intel Core Solo
Chipset INTEL
Bus / Standard PCI
View Details