Supermicro Computer, Inc. X7DCU X7DCU

Description
Key Features 1. Dual Intel® 64-bit Xeon® Quad-Core or Dual-Core, with 1333 / 1066 MHz FSB 2. Intel® 5100 (San Clemente) Chipset 3. Up to 48GB 667/533MHZ DDR2 ECC Register SDRAM 4. Intel® 82575EB Dual-port Gigabit Ethernet Controller w/ IOAT 5. 6x SATA (3 Gbps) Ports via ICH9R SB Controller 6. Left Side 1 (x8) PCI-Express + 1 UIO or 1 (x16) PCI-Express Right Side 1 (x8) PCI-Express For 2U configuration, Please go to UIO Riser Cards page 7. ATI ES1000 Graphics with 32MB video memory 8. IPMI 2.0 (SIMSO) slot
Datasheet
Description
Key Features 1. Dual Intel® 64-bit Xeon® Quad-Core or Dual-Core, with 1333 / 1066 MHz FSB 2. Intel® 5100 (San Clemente) Chipset 3. Up to 48GB 667/533MHZ DDR2 ECC Register SDRAM 4. Intel® 82575EB Dual-port Gigabit Ethernet Controller w/ IOAT 5. 6x SATA (3 Gbps) Ports via ICH9R SB Controller 6. Left Side 1 (x8) PCI-Express + 1 UIO or 1 (x16) PCI-Express Right Side 1 (x8) PCI-Express For 2U configuration, Please go to UIO Riser Cards page 7. ATI ES1000 Graphics with 32MB video memory 8. IPMI 2.0 (SIMSO) slot
Datasheet

Suppliers

Company
Product
Description
Supplier Links
X7DCU - X7DCU - Supermicro Computer, Inc.
San Jose, CA, USA
X7DCU
X7DCU
X7DCU X7DCU
Key Features 1. Dual Intel® 64-bit Xeon® Quad-Core or Dual-Core, with 1333 / 1066 MHz FSB 2. Intel® 5100 (San Clemente) Chipset 3. Up to 48GB 667/533MHZ DDR2 ECC Register SDRAM 4. Intel® 82575EB Dual-port Gigabit Ethernet Controller w/ IOAT 5. 6x SATA (3 Gbps) Ports via ICH9R SB Controller 6. Left Side 1 (x8) PCI-Express + 1 UIO or 1 (x16) PCI-Express Right Side 1 (x8) PCI-Express For 2U configuration, Please go to UIO Riser Cards page 7. ATI ES1000 Graphics with 32MB video memory 8. IPMI 2.0 (SIMSO) slot

Key Features

1. Dual Intel® 64-bit Xeon® Quad-Core or
Dual-Core, with 1333 / 1066 MHz FSB

2. Intel® 5100 (San Clemente) Chipset

3. Up to 48GB 667/533MHZ DDR2 ECC
Register SDRAM

4. Intel® 82575EB Dual-port Gigabit
Ethernet Controller w/ IOAT

5. 6x SATA (3 Gbps) Ports via ICH9R SB
Controller

6. Left Side
1 (x8) PCI-Express + 1 UIO or
1 (x16) PCI-Express
Right Side
1 (x8) PCI-Express
For 2U configuration, Please go to
UIO Riser Cards page

7. ATI ES1000 Graphics with
32MB video memory

8. IPMI 2.0 (SIMSO) slot

Supplier's Site Datasheet

Technical Specifications

  Supermicro Computer, Inc.
Product Category Computer Motherboards
Product Number X7DCU
Product Name X7DCU
Unlock Full Specs
to access all available technical data

Similar Products

AMD Ryzen™ Embedded V1000/R1000/R2000 Processor - AIMB-228R2G2-02A2E - Advantech
Specs
Processor / CPU AMD RyzenTM Embedded R2314 SoC with AMD Radeon™ Graphics
Power Connectors AT; ATX
Processor Speed 3.5 GHz
View Details
Intel® Core™ i7/i5/i3 ATX Motherboard - NAF95-Q87 - Industrial PC, Inc.
Specs
Processor / CPU 4th Generation Intel® Core™ i3/i5/i7
CPU Socket LGA Socket
Chipset INTEL
View Details
Performance Mini-ITX Board - PEB-7667VG2A - American Portwell Technology Inc.
American Portwell Technology Inc.
Specs
Processor / CPU Intel® Core™2 Duo; Intel® Core™2 Quad; Intel Core
CPU Socket FDLGA1156
Chipset INTEL
View Details
 - IPC-MP742 - Ant Computer, Inc.
Ant Computer, Inc.
Specs
Processor / CPU Intel® Core 2 Duo / Celeron®; Intel® Core™2 Quad
Chipset INTEL
Processor Speed 1.8 to 3.3 GHz
View Details