Supermicro Computer, Inc. X7DCA-L X7DCA-L

Description
Key Features 1. Dual Intel® 64-bit Xeon® Quad-Core or Dual-Core, with 1333 / 1066 MHz FSB 2. Intel® 5100 (San Clemente) Chipset 3. Up to 48GB 667/533MHZ DDR2 ECC Register SDRAM 4. Dual Intel® 82573L Gigabit Ethernet Controllers 5. 6x SATA2 (3 Gbps) Ports via ICH9R SB Controller 6. 1 (x16) PCI-e, 1 (x8) PCI-e, 1 (x4) PCI-e (using x8 slot), 1x PCI 33MHz slots 7. High Definition 7.1 Channel Audio 8. XGI Z9s Graphics with 32 MB DDR2 memory 9. 10" x 10" boad size
Datasheet
Description
Key Features 1. Dual Intel® 64-bit Xeon® Quad-Core or Dual-Core, with 1333 / 1066 MHz FSB 2. Intel® 5100 (San Clemente) Chipset 3. Up to 48GB 667/533MHZ DDR2 ECC Register SDRAM 4. Dual Intel® 82573L Gigabit Ethernet Controllers 5. 6x SATA2 (3 Gbps) Ports via ICH9R SB Controller 6. 1 (x16) PCI-e, 1 (x8) PCI-e, 1 (x4) PCI-e (using x8 slot), 1x PCI 33MHz slots 7. High Definition 7.1 Channel Audio 8. XGI Z9s Graphics with 32 MB DDR2 memory 9. 10" x 10" boad size
Datasheet

Suppliers

Company
Product
Description
Supplier Links
X7DCA-L - X7DCA-L - Supermicro Computer, Inc.
San Jose, CA, USA
X7DCA-L
X7DCA-L
X7DCA-L X7DCA-L
Key Features 1. Dual Intel® 64-bit Xeon® Quad-Core or Dual-Core, with 1333 / 1066 MHz FSB 2. Intel® 5100 (San Clemente) Chipset 3. Up to 48GB 667/533MHZ DDR2 ECC Register SDRAM 4. Dual Intel® 82573L Gigabit Ethernet Controllers 5. 6x SATA2 (3 Gbps) Ports via ICH9R SB Controller 6. 1 (x16) PCI-e, 1 (x8) PCI-e, 1 (x4) PCI-e (using x8 slot), 1x PCI 33MHz slots 7. High Definition 7.1 Channel Audio 8. XGI Z9s Graphics with 32 MB DDR2 memory 9. 10" x 10" boad size

Key Features

1. Dual Intel® 64-bit Xeon® Quad-Core or
Dual-Core, with 1333 / 1066 MHz FSB

2. Intel® 5100 (San Clemente) Chipset

3. Up to 48GB 667/533MHZ DDR2 ECC
Register SDRAM

4. Dual Intel® 82573L Gigabit
Ethernet Controllers

5. 6x SATA2 (3 Gbps) Ports via
ICH9R SB Controller

6. 1 (x16) PCI-e, 1 (x8) PCI-e,
1 (x4) PCI-e (using x8 slot),
1x PCI 33MHz slots

7. High Definition 7.1 Channel Audio

8. XGI Z9s Graphics with 32 MB
DDR2 memory

9. 10" x 10" boad size

Supplier's Site Datasheet

Technical Specifications

  Supermicro Computer, Inc.
Product Category Computer Motherboards
Product Number X7DCA-L
Product Name X7DCA-L
Unlock Full Specs
to access all available technical data

Similar Products

Intel® Core™ 6th Gen. i7/i5/i3 ATX Motherboard - MS-98H9 - Industrial PC, Inc.
Specs
Processor / CPU Intel® Core™ i3/i5/i7
CPU Socket LGA Socket
Chipset INTEL
View Details
Embedded Motherboard - ETX-NANO-104 - ACCES I/O Products, Inc.
ACCES I/O Products, Inc.
Specs
Processor / CPU Intel® Core™2 Duo
Bus / Standard PC/104
Power Connectors ATX
View Details
 - EMB-9459T Rev. A - AAEON Electronics, Inc.
AAEON Electronics, Inc.
Specs
Processor / CPU Intel® AtomTM
Chipset INTEL
Bus / Standard PCI; PCI Express
View Details