Supermicro Computer, Inc. X7DBU X7DBU

Description
Key Features 1. Dual Intel® 64-bit Xeon® Quad-Core or Dual-Core, with 667 / 1066 / 1333 MHz FSB 2. Intel® 5000P (Blackford) Chipset 3. Up to 32GB DDR2 667 & 533 SDRAM Fully Buffered DIMM (FB-DIMM) 4. Intel® (ESB2/Gilgal) 82563EB Dual-port Gigabit Ethernet Controller 5. 6x SATA 3.0Gbps Ports via SB Controller 6. Left Side 1 (x8) PCI-Express & 1 UIO slot Right Side 1 64-bit 133MHz PCI-X or 1 (x8) PCI-Express 7. ATI ES1000 Graphics with 16MB video memory 8. SIMSO slot
Description
Key Features 1. Dual Intel® 64-bit Xeon® Quad-Core or Dual-Core, with 667 / 1066 / 1333 MHz FSB 2. Intel® 5000P (Blackford) Chipset 3. Up to 32GB DDR2 667 & 533 SDRAM Fully Buffered DIMM (FB-DIMM) 4. Intel® (ESB2/Gilgal) 82563EB Dual-port Gigabit Ethernet Controller 5. 6x SATA 3.0Gbps Ports via SB Controller 6. Left Side 1 (x8) PCI-Express & 1 UIO slot Right Side 1 64-bit 133MHz PCI-X or 1 (x8) PCI-Express 7. ATI ES1000 Graphics with 16MB video memory 8. SIMSO slot
Datasheet
Datasheet Summary
Powered by GS/AI

The X7DBU motherboard from Supermicro Computer, Inc. is designed for high-performance dual-processor enterprise server environments. It supports dual Intel Xeon 64-bit Quad-core or Dual-core processors with front side bus speeds of 667, 1066, or 1333 MHz. The motherboard is built on the Intel 5000P chipset and accommodates up to 32GB of DDR2 Fully Buffered DIMM (FB-DIMM) memory, enhancing its capability for demanding applications. Key features include dual Gigabit Ethernet ports via the Intel 82563EB controller, six SATA 3.0Gbps ports, and multiple expansion slots, including PCI-Express and PCI-X options. The integrated ATI ES1000 graphics with 16MB video memory provides basic visual output. The X7DBU is suitable for system integrators and technicians looking for a robust solution for server deployments, particularly where virtualization and advanced processing capabilities are required.

Datasheet Summary
Powered by GS/AI

The X7DBU motherboard from Supermicro Computer, Inc. is designed for high-performance dual-processor enterprise server environments. It supports dual Intel Xeon 64-bit Quad-core or Dual-core processors with front side bus speeds of 667, 1066, or 1333 MHz. The motherboard is built on the Intel 5000P chipset and accommodates up to 32GB of DDR2 Fully Buffered DIMM (FB-DIMM) memory, enhancing its capability for demanding applications. Key features include dual Gigabit Ethernet ports via the Intel 82563EB controller, six SATA 3.0Gbps ports, and multiple expansion slots, including PCI-Express and PCI-X options. The integrated ATI ES1000 graphics with 16MB video memory provides basic visual output. The X7DBU is suitable for system integrators and technicians looking for a robust solution for server deployments, particularly where virtualization and advanced processing capabilities are required.

Suppliers

Company
Product
Description
Supplier Links
X7DBU - X7DBU - Supermicro Computer, Inc.
San Jose, CA, USA
X7DBU
X7DBU
X7DBU X7DBU
Key Features 1. Dual Intel® 64-bit Xeon® Quad-Core or Dual-Core, with 667 / 1066 / 1333 MHz FSB 2. Intel® 5000P (Blackford) Chipset 3. Up to 32GB DDR2 667 & 533 SDRAM Fully Buffered DIMM (FB-DIMM) 4. Intel® (ESB2/Gilgal) 82563EB Dual-port Gigabit Ethernet Controller 5. 6x SATA 3.0Gbps Ports via SB Controller 6. Left Side 1 (x8) PCI-Express & 1 UIO slot Right Side 1 64-bit 133MHz PCI-X or 1 (x8) PCI-Express 7. ATI ES1000 Graphics with 16MB video memory 8. SIMSO slot

Key Features

1. Dual Intel® 64-bit Xeon® Quad-Core
or Dual-Core, with 667 / 1066 / 1333
MHz FSB

2. Intel® 5000P (Blackford) Chipset

3. Up to 32GB DDR2 667 & 533 SDRAM
Fully Buffered DIMM (FB-DIMM)

4. Intel® (ESB2/Gilgal) 82563EB Dual-port
Gigabit Ethernet Controller

5. 6x SATA 3.0Gbps Ports via SB Controller

6. Left Side
1 (x8) PCI-Express &
1 UIO slot
Right Side
1 64-bit 133MHz PCI-X or
1 (x8) PCI-Express

7. ATI ES1000 Graphics with
16MB video memory

8. SIMSO slot

Supplier's Site Datasheet

Technical Specifications

  Supermicro Computer, Inc.
Product Category Computer Motherboards
Product Number X7DBU
Product Name X7DBU
Unlock Full Specs
to access all available technical data

Similar Products

AMD Ryzen™ Embedded V1000/R1000/R2000 Processor - AIMB-228R2G2-01A2E - Advantech
Specs
Processor / CPU AMD RyzenTM Embedded R2514 SoC with AMD Radeon™ Graphics
Power Connectors ATX
Processor Speed 3.7 GHz
View Details
 - EPIC-9456 - AAEON Electronics, Inc.
AAEON Electronics, Inc.
Specs
CPU Socket Socket 478
Chipset INTEL
Bus / Standard PCI-104
View Details
Mini-ITX Atom N270 Slim Type Industrial Motherboard - CEX-i2705 - Computer Express L.L.C.
Specs
Processor / CPU Intel® AtomTM
Chipset 1 x Realtek RTL8111C
Bus / Standard PCI
View Details
Nano-ITX Board - NANO-8050 - American Portwell Technology Inc.
American Portwell Technology Inc.
Specs
Processor / CPU Intel® Core 2 Duo / Celeron®
Chipset INTEL
Bus / Standard PCI Express
View Details