Supermicro Computer, Inc. X7DBR-E X7DBR-E

Description
Key Features 1. Quad & Dual Core Intel® 64-bit Xeon® Support, 667 / 1066 / 1333MHz FSB 2. Intel® 5000P (Blackford) Chipset 3. Up to 32GB DDR2 667 & 533 SDRAM Fully Buffered DIMM (FB-DIMM) 4. Intel® (ESB2/Gilgal) 82563EB Dual-port Gigabit Ethernet Controller 5. 6x SATA 3.0Gbps Ports via ESB2 Controller 6. Left Universal Slot: 1 64-bit 133MHz PCI-X OR 1 (x8) PCI-Express 7. Right Universal Slot: 1 64-bit 133MHz PCI-X OR 1 (x8) PCI-Express 8. ATI ES1000 Graphics with 16MB video memory 9. IPMI 2.0 (SIMSO) Socket
Description
Key Features 1. Quad & Dual Core Intel® 64-bit Xeon® Support, 667 / 1066 / 1333MHz FSB 2. Intel® 5000P (Blackford) Chipset 3. Up to 32GB DDR2 667 & 533 SDRAM Fully Buffered DIMM (FB-DIMM) 4. Intel® (ESB2/Gilgal) 82563EB Dual-port Gigabit Ethernet Controller 5. 6x SATA 3.0Gbps Ports via ESB2 Controller 6. Left Universal Slot: 1 64-bit 133MHz PCI-X OR 1 (x8) PCI-Express 7. Right Universal Slot: 1 64-bit 133MHz PCI-X OR 1 (x8) PCI-Express 8. ATI ES1000 Graphics with 16MB video memory 9. IPMI 2.0 (SIMSO) Socket
Datasheet
Datasheet Summary
Powered by GS/AI

The X7DBR-E motherboard from Supermicro Computer, Inc. supports dual Intel Xeon 64-bit dual-core processors with front side bus speeds of 667 MHz, 1.066 GHz, and 1.333 GHz. It is built on the Intel 5000P chipset and features eight DDR2 FBD memory DIMM sockets, accommodating up to 32GB of memory. The motherboard includes advanced technologies such as Intel Hyper-Threading, Virtualization Technology, and Enhanced Intel SpeedStep technology, which enhance performance and power management. The X7DBR-E is equipped with dual Gigabit Ethernet ports via the Intel 82563EB controller and offers six SATA 3.0Gbps ports. It provides flexible expansion options with two universal slots that can accommodate either a 64-bit PCI-X or an x8 PCI-Express card. Additionally, it features integrated ATI ES1000 graphics with 16MB of video memory and supports IPMI 2.0 for remote management. This motherboard is designed for high-performance enterprise server environments and is intended for professional installation.

Datasheet Summary
Powered by GS/AI

The X7DBR-E motherboard from Supermicro Computer, Inc. supports dual Intel Xeon 64-bit dual-core processors with front side bus speeds of 667 MHz, 1.066 GHz, and 1.333 GHz. It is built on the Intel 5000P chipset and features eight DDR2 FBD memory DIMM sockets, accommodating up to 32GB of memory. The motherboard includes advanced technologies such as Intel Hyper-Threading, Virtualization Technology, and Enhanced Intel SpeedStep technology, which enhance performance and power management. The X7DBR-E is equipped with dual Gigabit Ethernet ports via the Intel 82563EB controller and offers six SATA 3.0Gbps ports. It provides flexible expansion options with two universal slots that can accommodate either a 64-bit PCI-X or an x8 PCI-Express card. Additionally, it features integrated ATI ES1000 graphics with 16MB of video memory and supports IPMI 2.0 for remote management. This motherboard is designed for high-performance enterprise server environments and is intended for professional installation.

Suppliers

Company
Product
Description
Supplier Links
X7DBR-E - X7DBR-E - Supermicro Computer, Inc.
San Jose, CA, USA
X7DBR-E
X7DBR-E
X7DBR-E X7DBR-E
Key Features 1. Quad & Dual Core Intel® 64-bit Xeon® Support, 667 / 1066 / 1333MHz FSB 2. Intel® 5000P (Blackford) Chipset 3. Up to 32GB DDR2 667 & 533 SDRAM Fully Buffered DIMM (FB-DIMM) 4. Intel® (ESB2/Gilgal) 82563EB Dual-port Gigabit Ethernet Controller 5. 6x SATA 3.0Gbps Ports via ESB2 Controller 6. Left Universal Slot: 1 64-bit 133MHz PCI-X OR 1 (x8) PCI-Express 7. Right Universal Slot: 1 64-bit 133MHz PCI-X OR 1 (x8) PCI-Express 8. ATI ES1000 Graphics with 16MB video memory 9. IPMI 2.0 (SIMSO) Socket

Key Features

1. Quad & Dual Core Intel® 64-bit Xeon®
Support, 667 / 1066 / 1333MHz FSB

2. Intel® 5000P (Blackford) Chipset

3. Up to 32GB DDR2 667 & 533 SDRAM
Fully Buffered DIMM (FB-DIMM)

4. Intel® (ESB2/Gilgal) 82563EB Dual-port
Gigabit Ethernet Controller

5. 6x SATA 3.0Gbps Ports via ESB2 Controller

6. Left Universal Slot:
1 64-bit 133MHz PCI-X OR
1 (x8) PCI-Express

7. Right Universal Slot:
1 64-bit 133MHz PCI-X OR
1 (x8) PCI-Express

8. ATI ES1000 Graphics with
16MB video memory

9. IPMI 2.0 (SIMSO) Socket

Supplier's Site Datasheet

Technical Specifications

  Supermicro Computer, Inc.
Product Category Computer Motherboards
Product Number X7DBR-E
Product Name X7DBR-E
Unlock Full Specs
to access all available technical data

Similar Products

AMD Ryzen™ Embedded V1000/R1000/R2000 Processor - AIMB-228R2G2-03A2E - Advantech
Specs
Processor / CPU AMD RyzenTM Embedded R2312 SoC with AMD RadeonTM Graphics
Power Connectors AT; ATX
Processor Speed 3.5 GHz
View Details
 - EMB-9459T Rev. A - AAEON Electronics, Inc.
AAEON Electronics, Inc.
Specs
Processor / CPU Intel® AtomTM
Chipset INTEL
Bus / Standard PCI; PCI Express
View Details
Intel Celeron M 1.0GHz 3.5
Specs
Processor / CPU Onboard Intel Celeron M
Chipset INTEL
Bus / Standard PCI
View Details
Low Power Mini-ITX Board - WADE-8067 - American Portwell Technology Inc.
American Portwell Technology Inc.
Specs
Processor / CPU Intel® Core™2 Duo; Intel Celeron M
Chipset INTEL
Bus / Standard PCI Express
View Details