Supermicro Computer, Inc. X7DBR-3 X7DBR-3

Description
Key Features 1. Quad & Dual Core Intel® 64-bit Xeon® Support, 667 / 1066 / 1333MHz FSB 2. Intel® 5000P (Blackford) Chipset 3. Up to 32GB DDR2 667 & 533 SDRAM Fully Buffered DIMM (FB-DIMM) 4. Intel® (ESB2/Gilgal) 82563EB Dual-port Gigabit Ethernet Controller 5. Adaptec AIC-9410 Dual-Channel SAS Controller, 8-port with Host RAID 0,1,10 6. 6x SATA 3.0Gbps Ports via ESB2 Controller 7. Left Universal Slot (Riser Card Required): 1 64-bit 133MHz PCI-X OR 1 (x8) PCI-Express 8. Right Universal Slot (Riser Card Required): 1 64-bit 100MHz PCI-X OR 1 (x8) PCI-Express 9. Zero-Channel RAID Support 10. ATI ES1000 Graphics with 16MB video memory 11. IPMI 2.0 (SIMSO) Socket
Description
Key Features 1. Quad & Dual Core Intel® 64-bit Xeon® Support, 667 / 1066 / 1333MHz FSB 2. Intel® 5000P (Blackford) Chipset 3. Up to 32GB DDR2 667 & 533 SDRAM Fully Buffered DIMM (FB-DIMM) 4. Intel® (ESB2/Gilgal) 82563EB Dual-port Gigabit Ethernet Controller 5. Adaptec AIC-9410 Dual-Channel SAS Controller, 8-port with Host RAID 0,1,10 6. 6x SATA 3.0Gbps Ports via ESB2 Controller 7. Left Universal Slot (Riser Card Required): 1 64-bit 133MHz PCI-X OR 1 (x8) PCI-Express 8. Right Universal Slot (Riser Card Required): 1 64-bit 100MHz PCI-X OR 1 (x8) PCI-Express 9. Zero-Channel RAID Support 10. ATI ES1000 Graphics with 16MB video memory 11. IPMI 2.0 (SIMSO) Socket
Datasheet
Datasheet Summary
Powered by GS/AI

The X7DBR-3 motherboard from Supermicro Computer supports dual Intel Xeon 64-bit dual-core processors with front side bus speeds of 667 MHz, 1.066 GHz, and 1.333 GHz. It features the Intel 5000P chipset and accommodates up to 32GB of DDR2 Fully Buffered DIMM memory. The motherboard includes an integrated Intel 82563EB dual-port Gigabit Ethernet controller and an Adaptec AIC-9410 dual-channel SAS controller with support for Host RAID configurations. It offers six SATA 3.0Gbps ports and multiple expansion slots, including PCI-X and PCI-Express options. The X7DBR-3 is designed for high-performance enterprise server environments and is intended for professional installation.

Datasheet Summary
Powered by GS/AI

The X7DBR-3 motherboard from Supermicro Computer supports dual Intel Xeon 64-bit dual-core processors with front side bus speeds of 667 MHz, 1.066 GHz, and 1.333 GHz. It features the Intel 5000P chipset and accommodates up to 32GB of DDR2 Fully Buffered DIMM memory. The motherboard includes an integrated Intel 82563EB dual-port Gigabit Ethernet controller and an Adaptec AIC-9410 dual-channel SAS controller with support for Host RAID configurations. It offers six SATA 3.0Gbps ports and multiple expansion slots, including PCI-X and PCI-Express options. The X7DBR-3 is designed for high-performance enterprise server environments and is intended for professional installation.

Suppliers

Company
Product
Description
Supplier Links
X7DBR-3 - X7DBR-3 - Supermicro Computer, Inc.
San Jose, CA, USA
X7DBR-3
X7DBR-3
X7DBR-3 X7DBR-3
Key Features 1. Quad & Dual Core Intel® 64-bit Xeon® Support, 667 / 1066 / 1333MHz FSB 2. Intel® 5000P (Blackford) Chipset 3. Up to 32GB DDR2 667 & 533 SDRAM Fully Buffered DIMM (FB-DIMM) 4. Intel® (ESB2/Gilgal) 82563EB Dual-port Gigabit Ethernet Controller 5. Adaptec AIC-9410 Dual-Channel SAS Controller, 8-port with Host RAID 0,1,10 6. 6x SATA 3.0Gbps Ports via ESB2 Controller 7. Left Universal Slot (Riser Card Required): 1 64-bit 133MHz PCI-X OR 1 (x8) PCI-Express 8. Right Universal Slot (Riser Card Required): 1 64-bit 100MHz PCI-X OR 1 (x8) PCI-Express 9. Zero-Channel RAID Support 10. ATI ES1000 Graphics with 16MB video memory 11. IPMI 2.0 (SIMSO) Socket

Key Features

1. Quad & Dual Core Intel® 64-bit Xeon®
Support, 667 / 1066 / 1333MHz FSB

2. Intel® 5000P (Blackford) Chipset

3. Up to 32GB DDR2 667 & 533 SDRAM
Fully Buffered DIMM (FB-DIMM)

4. Intel® (ESB2/Gilgal) 82563EB Dual-port
Gigabit Ethernet Controller

5. Adaptec AIC-9410 Dual-Channel SAS
Controller, 8-port with Host RAID 0,1,10

6. 6x SATA 3.0Gbps Ports via ESB2 Controller

7. Left Universal Slot (Riser Card Required):
1 64-bit 133MHz PCI-X OR
1 (x8) PCI-Express

8. Right Universal Slot (Riser Card Required):
1 64-bit 100MHz PCI-X OR
1 (x8) PCI-Express

9. Zero-Channel RAID Support

10. ATI ES1000 Graphics with
16MB video memory

11. IPMI 2.0 (SIMSO) Socket

Supplier's Site Datasheet

Technical Specifications

  Supermicro Computer, Inc.
Product Category Computer Motherboards
Product Number X7DBR-3
Product Name X7DBR-3
Unlock Full Specs
to access all available technical data

Similar Products

12th/13th/14th Gen Intel® Core™ Processor LGA1700 - AIMB-278Q-LAB1U - Advantech
Specs
Processor / CPU Intel® 12/13/14th Gen Core™ I Processor
Chipset Q670E
Power Connectors ATX
View Details
Intel® Core™ 6th Gen. i7/i5/i3 ATX Motherboard - MS-98H9 - Industrial PC, Inc.
Specs
Processor / CPU Intel® Core™ i3/i5/i7
CPU Socket LGA Socket
Chipset INTEL
View Details
Embedded Motherboard - ETX-NANO-104 - ACCES I/O Products, Inc.
ACCES I/O Products, Inc.
Specs
Processor / CPU Intel® Core™2 Duo
Bus / Standard PC/104
Power Connectors ATX
View Details
 - EMB-6908T - AAEON Electronics, Inc.
AAEON Electronics, Inc.
Specs
Processor / CPU AMD Athlon
Chipset AMD 690E + SB600
Bus / Standard PCI; PCI Express
View Details