Supermicro Computer, Inc. X7DBP-i (OEM) X7DBP-i

Description
Key Features 1. Quad & Dual Core Intel® 64-bit Xeon® Support, 667 / 1066 / 1333MHz FSB 2. Intel® 5000P (Blackford) Chipset 3. Up to 32GB 667/533MHz SDRAM Fully Buffered DIMM 4. Intel® (ESB2/Gilgal) 82563EB Dual-port Gigabit Ethernet Controller 5. 2x SATA Ports via ESB2 Controller SATA Controller 6. Left Universal Slot: 1 64-bit 100MHz PCI-X OR 1 (x8) PCI-Express 7. Right Universal Slot: 1 64-bit 133MHz PCI-X OR 1 (x8) PCI-Express 8. ATI ES1000 16MB Graphics 9. SIM1U Slot (IPMI 2.0)
Description
Key Features 1. Quad & Dual Core Intel® 64-bit Xeon® Support, 667 / 1066 / 1333MHz FSB 2. Intel® 5000P (Blackford) Chipset 3. Up to 32GB 667/533MHz SDRAM Fully Buffered DIMM 4. Intel® (ESB2/Gilgal) 82563EB Dual-port Gigabit Ethernet Controller 5. 2x SATA Ports via ESB2 Controller SATA Controller 6. Left Universal Slot: 1 64-bit 100MHz PCI-X OR 1 (x8) PCI-Express 7. Right Universal Slot: 1 64-bit 133MHz PCI-X OR 1 (x8) PCI-Express 8. ATI ES1000 16MB Graphics 9. SIM1U Slot (IPMI 2.0)
Datasheet
Datasheet Summary
Powered by GS/AI

The X7DBP-i is a dual processor serverboard designed for high-performance applications, supporting Intel Xeon 5100/5000 series processors with a Front Side Bus speed of 1333/1066/667 MHz. It accommodates up to 32 GB of Fully Buffered ECC DDR2 SDRAM, ensuring reliable memory performance. The board features an Intel 5000P chipset and includes dual-port Gigabit Ethernet connectivity via the Intel 82563EB controller. It offers flexibility with two universal slots that can support either PCI-X or PCI-Express configurations. Additionally, the X7DBP-i is equipped with integrated ATI ES1000 graphics and a SIM1U slot for IPMI 2.0 management. The operating temperature range is between 10¬? to 35¬? C, making it suitable for various environments. Compliance with multiple safety and electromagnetic standards ensures its reliability in commercial settings.

Datasheet Summary
Powered by GS/AI

The X7DBP-i is a dual processor serverboard designed for high-performance applications, supporting Intel Xeon 5100/5000 series processors with a Front Side Bus speed of 1333/1066/667 MHz. It accommodates up to 32 GB of Fully Buffered ECC DDR2 SDRAM, ensuring reliable memory performance. The board features an Intel 5000P chipset and includes dual-port Gigabit Ethernet connectivity via the Intel 82563EB controller. It offers flexibility with two universal slots that can support either PCI-X or PCI-Express configurations. Additionally, the X7DBP-i is equipped with integrated ATI ES1000 graphics and a SIM1U slot for IPMI 2.0 management. The operating temperature range is between 10¬? to 35¬? C, making it suitable for various environments. Compliance with multiple safety and electromagnetic standards ensures its reliability in commercial settings.

Suppliers

Company
Product
Description
Supplier Links
X7DBP-i (OEM) - X7DBP-i - Supermicro Computer, Inc.
San Jose, CA, USA
X7DBP-i (OEM)
X7DBP-i
X7DBP-i (OEM) X7DBP-i
Key Features 1. Quad & Dual Core Intel® 64-bit Xeon® Support, 667 / 1066 / 1333MHz FSB 2. Intel® 5000P (Blackford) Chipset 3. Up to 32GB 667/533MHz SDRAM Fully Buffered DIMM 4. Intel® (ESB2/Gilgal) 82563EB Dual-port Gigabit Ethernet Controller 5. 2x SATA Ports via ESB2 Controller SATA Controller 6. Left Universal Slot: 1 64-bit 100MHz PCI-X OR 1 (x8) PCI-Express 7. Right Universal Slot: 1 64-bit 133MHz PCI-X OR 1 (x8) PCI-Express 8. ATI ES1000 16MB Graphics 9. SIM1U Slot (IPMI 2.0)

Key Features

1. Quad & Dual Core Intel® 64-bit Xeon®
Support, 667 / 1066 / 1333MHz FSB

2. Intel® 5000P (Blackford) Chipset

3. Up to 32GB 667/533MHz SDRAM
Fully Buffered DIMM

4. Intel® (ESB2/Gilgal) 82563EB Dual-port
Gigabit Ethernet Controller

5. 2x SATA Ports via ESB2 Controller
SATA Controller

6. Left Universal Slot:
1 64-bit 100MHz PCI-X OR
1 (x8) PCI-Express

7. Right Universal Slot:
1 64-bit 133MHz PCI-X OR
1 (x8) PCI-Express

8. ATI ES1000 16MB Graphics

9. SIM1U Slot (IPMI 2.0)

Supplier's Site Datasheet

Technical Specifications

  Supermicro Computer, Inc.
Product Category Computer Motherboards
Product Number X7DBP-i
Product Name X7DBP-i (OEM)
Unlock Full Specs
to access all available technical data

Similar Products

8th/9th Gen Intel® Core™ Processor LGA1151 - AIMB-286F-00A1E - Advantech
Specs
Processor / CPU Intel Celeron; Intel® 8th Gen Core™ i processor/Pentium/Celeron (LGA1151)
Chipset INTEL; Intel H310
Processor Speed 2.1 to 3.7 GHz
View Details
 - AEC-VPMS-200 - AAEON Electronics, Inc.
AAEON Electronics, Inc.
View Details
STPC Atlas 133MHz 486 CPU PC/104 Board with CRT/LCD and LAN - CEX-s416 - Computer Express L.L.C.
Specs
Processor / CPU STPC Atlas CPU 133MHz
Chipset STPC Atlas + Winbond W83977
Bus / Standard PC/104
View Details
3.5
Specs
Processor / CPU Intel® AtomTM
Chipset INTEL
Bus / Standard PCI Express
View Details