Supermicro Computer, Inc. X7DBE-X X7DBE-X

Description
Key Features 1. Quad & Dual Core Intel® 64-bit Xeon® Support, 667 / 1066 / 1333MHz FSB 2. Intel® 5000P (Blackford) Chipset 3. Up to 32GB DDR2 667 & 533 SDRAM Fully Buffered DIMM (FB-DIMM) 4. Intel® (ESB2/Gilgal) 82563EB Dual-port Gigabit Ethernet Controller 5. 6x SATA 3.0Gbps Ports via ESB2 Controller SATA Controller 6. 3x 64-bit 133MHz PCI-X, 3x 64-bit 100MHz PCI-X 7. ATI ES1000 Graphics with 16MB video memory 8. LP IPMI 2.0 (SIMLP) Slot
Datasheet
Description
Key Features 1. Quad & Dual Core Intel® 64-bit Xeon® Support, 667 / 1066 / 1333MHz FSB 2. Intel® 5000P (Blackford) Chipset 3. Up to 32GB DDR2 667 & 533 SDRAM Fully Buffered DIMM (FB-DIMM) 4. Intel® (ESB2/Gilgal) 82563EB Dual-port Gigabit Ethernet Controller 5. 6x SATA 3.0Gbps Ports via ESB2 Controller SATA Controller 6. 3x 64-bit 133MHz PCI-X, 3x 64-bit 100MHz PCI-X 7. ATI ES1000 Graphics with 16MB video memory 8. LP IPMI 2.0 (SIMLP) Slot
Datasheet

Suppliers

Company
Product
Description
Supplier Links
X7DBE-X - X7DBE-X - Supermicro Computer, Inc.
San Jose, CA, USA
X7DBE-X
X7DBE-X
X7DBE-X X7DBE-X
Key Features 1. Quad & Dual Core Intel® 64-bit Xeon® Support, 667 / 1066 / 1333MHz FSB 2. Intel® 5000P (Blackford) Chipset 3. Up to 32GB DDR2 667 & 533 SDRAM Fully Buffered DIMM (FB-DIMM) 4. Intel® (ESB2/Gilgal) 82563EB Dual-port Gigabit Ethernet Controller 5. 6x SATA 3.0Gbps Ports via ESB2 Controller SATA Controller 6. 3x 64-bit 133MHz PCI-X, 3x 64-bit 100MHz PCI-X 7. ATI ES1000 Graphics with 16MB video memory 8. LP IPMI 2.0 (SIMLP) Slot

Key Features

1. Quad & Dual Core Intel® 64-bit Xeon®
Support, 667 / 1066 / 1333MHz FSB

2. Intel® 5000P (Blackford) Chipset

3. Up to 32GB DDR2 667 & 533 SDRAM
Fully Buffered DIMM (FB-DIMM)

4. Intel® (ESB2/Gilgal) 82563EB Dual-port
Gigabit Ethernet Controller

5. 6x SATA 3.0Gbps Ports via ESB2 Controller
SATA Controller

6. 3x 64-bit 133MHz PCI-X,
3x 64-bit 100MHz PCI-X

7. ATI ES1000 Graphics with
16MB video memory

8. LP IPMI 2.0 (SIMLP) Slot

Supplier's Site Datasheet

Technical Specifications

  Supermicro Computer, Inc.
Product Category Computer Motherboards
Product Number X7DBE-X
Product Name X7DBE-X
Unlock Full Specs
to access all available technical data

Similar Products

Mini-ITX 12th/13th/14th Gen & and Series 2 Intel® Core™ Processor LGA1700 - AIMB-279QF-LDB1 - Advantech
Specs
Processor / CPU Intel® Core™ 12/13/14th Gen and Series 2 Processors
Chipset Q670E
Processor Speed ? to 3.8 GHz
View Details
Intel® Core™ i7/i5/i3 ATX Motherboard - NAF95-Q87 - Industrial PC, Inc.
Specs
Processor / CPU 4th Generation Intel® Core™ i3/i5/i7
CPU Socket LGA Socket
Chipset INTEL
View Details
Embedded Motherboard - ETX-NANO-104 - ACCES I/O Products, Inc.
ACCES I/O Products, Inc.
Specs
Processor / CPU Intel® Core™2 Duo
Bus / Standard PC/104
Power Connectors ATX
View Details
 - IMBI-Q57 - AAEON Electronics, Inc.
AAEON Electronics, Inc.
Specs
Processor / CPU Intel 32nm Core i5/i3, 45nm Core i7/i5
Chipset INTEL
Bus / Standard Multiple Extended Bus with Golden Finger
View Details