Supermicro Computer, Inc. X7DB8-X X7DB8-X

Description
Key Features 1. Quad & Dual Core Intel® 64-bit Xeon® Support, 667 / 1066 / 1333MHz FSB 2. Intel® 5000P (Blackford) Chipset 3. Up to 32GB DDR2 667 & 533 SDRAM Fully Buffered DIMM (FB-DIMM) 4. Intel® (ESB2/Gilgal) 82563EB Dual-port Gigabit Ethernet Controller 5. Adaptec AIC-7902 Dual Channel Ultra320 SCSI 6. 6x SATA 3.0Gbps Ports via ESB2 Controller SATA Controller 7. 3x 64-bit 133MHz PCI-X, 3x 64-bit 100MHz PCI-X 8. Zero-Channel RAID Support 9. ATI ES1000 Graphics with 16MB video memory 10. LP IPMI 2.0 (SIMLP) Slot
Datasheet
Description
Key Features 1. Quad & Dual Core Intel® 64-bit Xeon® Support, 667 / 1066 / 1333MHz FSB 2. Intel® 5000P (Blackford) Chipset 3. Up to 32GB DDR2 667 & 533 SDRAM Fully Buffered DIMM (FB-DIMM) 4. Intel® (ESB2/Gilgal) 82563EB Dual-port Gigabit Ethernet Controller 5. Adaptec AIC-7902 Dual Channel Ultra320 SCSI 6. 6x SATA 3.0Gbps Ports via ESB2 Controller SATA Controller 7. 3x 64-bit 133MHz PCI-X, 3x 64-bit 100MHz PCI-X 8. Zero-Channel RAID Support 9. ATI ES1000 Graphics with 16MB video memory 10. LP IPMI 2.0 (SIMLP) Slot
Datasheet

Suppliers

Company
Product
Description
Supplier Links
X7DB8-X - X7DB8-X - Supermicro Computer, Inc.
San Jose, CA, USA
X7DB8-X
X7DB8-X
X7DB8-X X7DB8-X
Key Features 1. Quad & Dual Core Intel® 64-bit Xeon® Support, 667 / 1066 / 1333MHz FSB 2. Intel® 5000P (Blackford) Chipset 3. Up to 32GB DDR2 667 & 533 SDRAM Fully Buffered DIMM (FB-DIMM) 4. Intel® (ESB2/Gilgal) 82563EB Dual-port Gigabit Ethernet Controller 5. Adaptec AIC-7902 Dual Channel Ultra320 SCSI 6. 6x SATA 3.0Gbps Ports via ESB2 Controller SATA Controller 7. 3x 64-bit 133MHz PCI-X, 3x 64-bit 100MHz PCI-X 8. Zero-Channel RAID Support 9. ATI ES1000 Graphics with 16MB video memory 10. LP IPMI 2.0 (SIMLP) Slot

Key Features

1. Quad & Dual Core Intel® 64-bit Xeon®
Support, 667 / 1066 / 1333MHz FSB

2. Intel® 5000P (Blackford) Chipset

3. Up to 32GB DDR2 667 & 533 SDRAM
Fully Buffered DIMM (FB-DIMM)

4. Intel® (ESB2/Gilgal) 82563EB Dual-port
Gigabit Ethernet Controller

5. Adaptec AIC-7902 Dual Channel
Ultra320 SCSI

6. 6x SATA 3.0Gbps Ports via ESB2 Controller
SATA Controller

7. 3x 64-bit 133MHz PCI-X,
3x 64-bit 100MHz PCI-X

8. Zero-Channel RAID Support

9. ATI ES1000 Graphics with
16MB video memory

10. LP IPMI 2.0 (SIMLP) Slot

Supplier's Site Datasheet

Technical Specifications

  Supermicro Computer, Inc.
Product Category Computer Motherboards
Product Number X7DB8-X
Product Name X7DB8-X
Unlock Full Specs
to access all available technical data

Similar Products

12th/13th/14th Gen Intel® Core™ Processor LGA1700 - AIMB-278Q-EAB1 - Advantech
Specs
Processor / CPU Intel® 12/13/14th Gen Core™ I Processor
Chipset Q670E
Power Connectors ATX
View Details
 - EMB-9459T A2.0 - AAEON Electronics, Inc.
AAEON Electronics, Inc.
Specs
Processor / CPU Intel® AtomTM
Chipset INTEL
Bus / Standard PCI; PCI Express
View Details
VIA ULV Eden 500MHz/1GHz 3.5
Specs
Processor / CPU VIA ULV Eden 500MHz or VIA ULV Eden 1GHz
Chipset VIA
Processor Speed 1 GHz
View Details
Nano-ITX Board - NANO-8045L - American Portwell Technology Inc.
American Portwell Technology Inc.
Specs
Processor / CPU Intel® AtomTM
Chipset INTEL
Form Factor ITX / MiniITX; Nano ITX
View Details