Supermicro Computer, Inc. SuperChassis SC842TQ-665B

Description
Key Features 1. 665W High Efficiency Power Supply 2. 5x 3.5" HDD Bays 3. 3x 5.25" Peripheral Drive Bays 4. 1x Slim DVD-ROM Drive Bay 5. 7x Full-height, Full-length Tool-less Expansion Slots 6. Dual channel Air Duct design 7. 2x Front USB 2.0 Ports & 1x Com port 8. Front System fan with Removable Air Filter 9. Power Switch, Reset Switch & 6x LED Indicators
Description
Key Features 1. 665W High Efficiency Power Supply 2. 5x 3.5" HDD Bays 3. 3x 5.25" Peripheral Drive Bays 4. 1x Slim DVD-ROM Drive Bay 5. 7x Full-height, Full-length Tool-less Expansion Slots 6. Dual channel Air Duct design 7. 2x Front USB 2.0 Ports & 1x Com port 8. Front System fan with Removable Air Filter 9. Power Switch, Reset Switch & 6x LED Indicators

Suppliers

Company
Product
Description
Supplier Links
SuperChassis - SC842TQ-665B - Supermicro Computer, Inc.
San Jose, CA, USA
SuperChassis
SC842TQ-665B
SuperChassis SC842TQ-665B
Key Features 1. 665W High Efficiency Power Supply 2. 5x 3.5" HDD Bays 3. 3x 5.25" Peripheral Drive Bays 4. 1x Slim DVD-ROM Drive Bay 5. 7x Full-height, Full-length Tool-less Expansion Slots 6. Dual channel Air Duct design 7. 2x Front USB 2.0 Ports & 1x Com port 8. Front System fan with Removable Air Filter 9. Power Switch, Reset Switch & 6x LED Indicators

Key Features
1. 665W High Efficiency Power Supply

2. 5x 3.5" HDD Bays

3. 3x 5.25" Peripheral Drive Bays

4. 1x Slim DVD-ROM Drive Bay

5. 7x Full-height, Full-length Tool-less
Expansion Slots

6. Dual channel Air Duct design

7. 2x Front USB 2.0 Ports & 1x Com port

8. Front System fan with Removable
Air Filter

9. Power Switch, Reset Switch &
6x LED Indicators

Supplier's Site

Technical Specifications

  Supermicro Computer, Inc.
Product Category Industrial Chassis and Card Cages
Product Number SC842TQ-665B
Product Name SuperChassis
Product Type Chassis
Mounting Style Rack-mount
Rack Height 4U
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Products / 19'' Chassis - 2u-chassis-27951 - TPS Elektronik GmbH
Specs
Product Type Chassis
Mounting Style Rack-mount; Desktop
19" Width 19''
View Details
2U 6-Slot Rackmount Chassis with Front USB and PS/2 Interfaces - ACP-2000EBP-00C - Advantech
Specs
Product Type Chassis
Mounting Style Rack-mount
Controls & Indicators HDD Indicator; Power ON/OFF Indicator
View Details
RFP AC Power -  - AMETEK Programmable Power
AMETEK Programmable Power
Specs
Product Type Chassis
View Details
UCS 2U Enclosure - 1030e - Canoga Perkins Corporation
Canoga Perkins Corporation
Specs
Product Type Chassis
Mounting Style Desktop; Wall-mounted
Controls & Indicators Power Failure Indicator; Power ON/OFF Indicator
View Details