Supermicro Computer, Inc. SuperChassis SC836A-R1200B

Description
Key Features 1. 1200W high-efficiency (1+1) redundant power supply (Gold Level 93%) 2. 16x 3.5" Hot-swappable SAS / SATA Drive Bays 3. 1 x Slim DVD-ROM Drive (optional) 4. Mini-I-Pass (SFF 8087) connectivity 5. 3x 8cm Hot-swap 4-pin PWM Fans 6. 2x 8cm Rear-exhaust 4-pin PWM Fans 7. Palletized package for secure transportation 8. Optional 3x slim 2.5" Internal Fixed HDD
Description
Key Features 1. 1200W high-efficiency (1+1) redundant power supply (Gold Level 93%) 2. 16x 3.5" Hot-swappable SAS / SATA Drive Bays 3. 1 x Slim DVD-ROM Drive (optional) 4. Mini-I-Pass (SFF 8087) connectivity 5. 3x 8cm Hot-swap 4-pin PWM Fans 6. 2x 8cm Rear-exhaust 4-pin PWM Fans 7. Palletized package for secure transportation 8. Optional 3x slim 2.5" Internal Fixed HDD

Suppliers

Company
Product
Description
Supplier Links
SuperChassis - SC836A-R1200B - Supermicro Computer, Inc.
San Jose, CA, USA
SuperChassis
SC836A-R1200B
SuperChassis SC836A-R1200B
Key Features 1. 1200W high-efficiency (1+1) redundant power supply (Gold Level 93%) 2. 16x 3.5" Hot-swappable SAS / SATA Drive Bays 3. 1 x Slim DVD-ROM Drive (optional) 4. Mini-I-Pass (SFF 8087) connectivity 5. 3x 8cm Hot-swap 4-pin PWM Fans 6. 2x 8cm Rear-exhaust 4-pin PWM Fans 7. Palletized package for secure transportation 8. Optional 3x slim 2.5" Internal Fixed HDD

Key Features

1. 1200W high-efficiency (1+1) redundant
power supply (Gold Level 93%)

2. 16x 3.5" Hot-swappable SAS / SATA
Drive Bays

3. 1 x Slim DVD-ROM Drive (optional)

4. Mini-I-Pass (SFF 8087) connectivity

5. 3x 8cm Hot-swap 4-pin PWM Fans

6. 2x 8cm Rear-exhaust 4-pin PWM Fans

7. Palletized package for secure
transportation

8. Optional 3x slim 2.5" Internal Fixed HDD

Supplier's Site

Technical Specifications

  Supermicro Computer, Inc.
Product Category Industrial Chassis and Card Cages
Product Number SC836A-R1200B
Product Name SuperChassis
Product Type Chassis
Mounting Style Rack-mount
Rack Height 3U
Unlock Full Specs
to access all available technical data

Similar Products

5-Slot Desktop/Wallmount Chassis with Scalability for 5U Multi-system Solution - IPC-6025BP-35B - Advantech
Specs
Product Type Chassis
Controls & Indicators HDD Indicator; Temperature Alarm Indicator; CPU Fan Failure Indicator; Power ON/OFF Indicator
Power Rating 350 watts
View Details
RFP DC High Power -  - AMETEK Programmable Power
AMETEK Programmable Power
Specs
Product Type Chassis
Power Rating 1000 watts
View Details
Mechanical Products / 19'' Chassis - 3u-chassis-27952 - TPS Elektronik GmbH
Specs
Product Type Chassis
Mounting Style Rack-mount; Desktop
19" Width 19''
View Details