Supermicro Computer, Inc. TQ SC828TQ-R1200LPB

Description
Key Features 1. 1200W Redundant Power Supply 2. 6 x 3.5" Hot-swap SAS / SATA Drive Bays 3. 6 x 80mm 6500 RPM Fan (100% Cooling Redundancy) 4. 7 x Low-profile, Full-length I/O Expansion Slot 5. Slim DVD-ROM Drive 6. Front USB + COM Port 7. Full SES2 support is available with SAS motherboards and other compatible components.
Description
Key Features 1. 1200W Redundant Power Supply 2. 6 x 3.5" Hot-swap SAS / SATA Drive Bays 3. 6 x 80mm 6500 RPM Fan (100% Cooling Redundancy) 4. 7 x Low-profile, Full-length I/O Expansion Slot 5. Slim DVD-ROM Drive 6. Front USB + COM Port 7. Full SES2 support is available with SAS motherboards and other compatible components.

Suppliers

Company
Product
Description
Supplier Links
Key Features 1. 1200W Redundant Power Supply 2. 6 x 3.5" Hot-swap SAS / SATA Drive Bays 3. 6 x 80mm 6500 RPM Fan (100% Cooling Redundancy) 4. 7 x Low-profile, Full-length I/O Expansion Slot 5. Slim DVD-ROM Drive 6. Front USB + COM Port 7. Full SES2 support is available with SAS motherboards and other compatible components.

Key Features

1. 1200W Redundant Power Supply

2. 6 x 3.5" Hot-swap SAS / SATA Drive
Bays

3. 6 x 80mm 6500 RPM Fan
(100% Cooling Redundancy)

4. 7 x Low-profile, Full-length I/O
Expansion Slot

5. Slim DVD-ROM Drive

6. Front USB + COM Port

7. Full SES2 support is available with SAS motherboards and other compatible components.

Supplier's Site

Technical Specifications

  Supermicro Computer, Inc.
Product Category Industrial Chassis and Card Cages
Product Number SC828TQ-R1200LPB
Product Name TQ
Product Type Chassis
Mounting Style Rack-mount
Rack Height 2U
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Products / 19'' Chassis - 2u-chassis-27951 - TPS Elektronik GmbH
Specs
Product Type Chassis
Mounting Style Rack-mount; Desktop
19" Width 19''
View Details
RFP DC Load -  - AMETEK Programmable Power
AMETEK Programmable Power
Specs
Product Type Chassis
Power Rating 375 to 750 watts
View Details
UCS 5U Chassis - UCS 1000 - Canoga Perkins Corporation
Canoga Perkins Corporation
Specs
Product Type Chassis
Mounting Style Rack-mount
Controls & Indicators RESET Switch; Power Failure Indicator; Chassis Fan Failure Indicator; Power ON/OFF Indicator
View Details