Supermicro Computer, Inc. SuperChassis SC825TQ-563LPB

Description
Key Features 1. 560W High-efficiency Power Supply 80 PLUS, Gold Level Certified 2. 8x 3.5" Hot-swap SAS / SATA Drive Bays 3. 1x Slim DVD-ROM Drive (Optional) 4. Adjustable Air Shroud 5. 7x Low-profile, Full-length I/O Expansion Slots 6. 1x Serial, 2x USB Front Access I/O (optional) 7. 2x Fixed 3.5" Drive Bays 8. Full SES2 support is available with SAS motherboards and other compatible components.
Description
Key Features 1. 560W High-efficiency Power Supply 80 PLUS, Gold Level Certified 2. 8x 3.5" Hot-swap SAS / SATA Drive Bays 3. 1x Slim DVD-ROM Drive (Optional) 4. Adjustable Air Shroud 5. 7x Low-profile, Full-length I/O Expansion Slots 6. 1x Serial, 2x USB Front Access I/O (optional) 7. 2x Fixed 3.5" Drive Bays 8. Full SES2 support is available with SAS motherboards and other compatible components.

Suppliers

Company
Product
Description
Supplier Links
SuperChassis - SC825TQ-563LPB - Supermicro Computer, Inc.
San Jose, CA, USA
SuperChassis
SC825TQ-563LPB
SuperChassis SC825TQ-563LPB
Key Features 1. 560W High-efficiency Power Supply 80 PLUS, Gold Level Certified 2. 8x 3.5" Hot-swap SAS / SATA Drive Bays 3. 1x Slim DVD-ROM Drive (Optional) 4. Adjustable Air Shroud 5. 7x Low-profile, Full-length I/O Expansion Slots 6. 1x Serial, 2x USB Front Access I/O (optional) 7. 2x Fixed 3.5" Drive Bays 8. Full SES2 support is available with SAS motherboards and other compatible components.

Key Features

1. 560W High-efficiency Power Supply
80 PLUS, Gold Level Certified

2. 8x 3.5" Hot-swap SAS / SATA Drive
Bays

3. 1x Slim DVD-ROM Drive (Optional)

4. Adjustable Air Shroud

5. 7x Low-profile, Full-length I/O
Expansion Slots

6. 1x Serial, 2x USB Front Access I/O
(optional)

7. 2x Fixed 3.5" Drive Bays

8. Full SES2 support is available with SAS motherboards and other compatible components.

Supplier's Site

Technical Specifications

  Supermicro Computer, Inc.
Product Category Industrial Chassis and Card Cages
Product Number SC825TQ-563LPB
Product Name SuperChassis
Product Type Chassis
Mounting Style Rack-mount
Rack Height 2U
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Products / 19'' Chassis - 2u-chassis-27951 - TPS Elektronik GmbH
Specs
Product Type Chassis
Mounting Style Rack-mount; Desktop
19" Width 19''
View Details
Desktop/wallmount Chassis for ATX/mATX Motherboard - IPC-7220-30C - Advantech
Specs
Product Type Chassis
Form Factor ATX
Controls & Indicators HDD Indicator; Temperature Alarm Indicator; CPU Fan Failure Indicator; Power ON/OFF Indicator
View Details
RFP Chassis -  - AMETEK Programmable Power
AMETEK Programmable Power
Specs
Product Type Chassis
View Details
UCS 2U Managed Enclosure - 1020 - Canoga Perkins Corporation
Canoga Perkins Corporation
Specs
Product Type Chassis
Mounting Style Desktop; Wall-mounted
Controls & Indicators Power Failure Indicator; Power ON/OFF Indicator
View Details