Key Features
1. 1000W Cold-swap Power Supply
2. 3x 3.5" Hot-Swap SAS / SATA
Drive Bays
3. 1x Slim DVD-ROM Drive
4. 6x 4cm Counter-rotating PWM Fans
5. 1x Full-height, Full-length I/O
Expansion Slot
6. Power Switch, Reset Switch and 5 LED
Indicators
7. Full SES2 support is available with SAS motherboards and other compatible components.
Supermicro Computer, Inc. | |
---|---|
Product Category | Industrial Chassis and Card Cages |
Product Number | SC818TQ+-1000 / SC818TQ+-1000B |
Product Name | SuperChassis |
Product Type | Chassis |
Mounting Style | Rack-mount |
Rack Height | 1U |