Supermicro Computer, Inc. SuperChassis SC815TQ-563CB

Description
Key Features 1. 560W High-efficiency Power Supply 80 PLUS, Gold Level Certified 2. 4x 3.5" Hot-swap SAS/SATA Drive Bays 3. 1x Slim DVD ROM Drive (Optional) 4. 4x Counter-rotating Fans 5. 1x Full-size, Full-length I/O Expansion Slot 6. Power Switch, Reset Button & 5 LED Indicators 7. Full SES2 support is available with SAS motherboards and other compatible components.
Description
Key Features 1. 560W High-efficiency Power Supply 80 PLUS, Gold Level Certified 2. 4x 3.5" Hot-swap SAS/SATA Drive Bays 3. 1x Slim DVD ROM Drive (Optional) 4. 4x Counter-rotating Fans 5. 1x Full-size, Full-length I/O Expansion Slot 6. Power Switch, Reset Button & 5 LED Indicators 7. Full SES2 support is available with SAS motherboards and other compatible components.

Suppliers

Company
Product
Description
Supplier Links
SuperChassis - SC815TQ-563CB - Supermicro Computer, Inc.
San Jose, CA, USA
SuperChassis
SC815TQ-563CB
SuperChassis SC815TQ-563CB
Key Features 1. 560W High-efficiency Power Supply 80 PLUS, Gold Level Certified 2. 4x 3.5" Hot-swap SAS/SATA Drive Bays 3. 1x Slim DVD ROM Drive (Optional) 4. 4x Counter-rotating Fans 5. 1x Full-size, Full-length I/O Expansion Slot 6. Power Switch, Reset Button & 5 LED Indicators 7. Full SES2 support is available with SAS motherboards and other compatible components.

Key Features

1. 560W High-efficiency Power Supply
80 PLUS, Gold Level Certified

2. 4x 3.5" Hot-swap SAS/SATA Drive
Bays

3. 1x Slim DVD ROM Drive (Optional)

4. 4x Counter-rotating Fans

5. 1x Full-size, Full-length I/O
Expansion Slot

6. Power Switch, Reset Button &
5 LED Indicators

7. Full SES2 support is available with SAS motherboards and other compatible components.

Supplier's Site

Technical Specifications

  Supermicro Computer, Inc.
Product Category Industrial Chassis and Card Cages
Product Number SC815TQ-563CB
Product Name SuperChassis
Product Type Chassis
Mounting Style Rack-mount
Rack Height 1U
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Products / 19'' Chassis - 1u-chassis-27950 - TPS Elektronik GmbH
Specs
Product Type Chassis
Mounting Style Rack-mount; Desktop
19" Width 19''
View Details
4U Rackmount Chassis with Visual Alarm Notification - IPC-610MB-30HD - Advantech
Specs
Product Type Chassis
Mounting Style Rack-mount
Controls & Indicators HDD Indicator; Power ON/OFF Indicator
View Details
RFP DC High Power -  - AMETEK Programmable Power
AMETEK Programmable Power
Specs
Product Type Chassis
Power Rating 1000 watts
View Details
UCS 2U Enclosure - 1030e - Canoga Perkins Corporation
Canoga Perkins Corporation
Specs
Product Type Chassis
Mounting Style Desktop; Wall-mounted
Controls & Indicators Power Failure Indicator; Power ON/OFF Indicator
View Details