Supermicro Computer, Inc. SuperChassis SC813MTQ-R400CB

Description
Key Features 1. 400W Redundant power supplies 2. 4x 3.5" Hot-swap SAS2 (6Gb/s) / SATA Drive Bays 3. 1x Full-height AOC expansion slot 4. 4x 40x28mm high-efficiency fans (2 more optional; 6x fans maximum) 5. 1x Slim DVD/CD-ROM Drive (opt.) 6. Front USB/COM access 7. Applications: data center, appliance server, space critical application, industrial PC
Description
Key Features 1. 400W Redundant power supplies 2. 4x 3.5" Hot-swap SAS2 (6Gb/s) / SATA Drive Bays 3. 1x Full-height AOC expansion slot 4. 4x 40x28mm high-efficiency fans (2 more optional; 6x fans maximum) 5. 1x Slim DVD/CD-ROM Drive (opt.) 6. Front USB/COM access 7. Applications: data center, appliance server, space critical application, industrial PC

Suppliers

Company
Product
Description
Supplier Links
SuperChassis - SC813MTQ-R400CB - Supermicro Computer, Inc.
San Jose, CA, USA
SuperChassis
SC813MTQ-R400CB
SuperChassis SC813MTQ-R400CB
Key Features 1. 400W Redundant power supplies 2. 4x 3.5" Hot-swap SAS2 (6Gb/s) / SATA Drive Bays 3. 1x Full-height AOC expansion slot 4. 4x 40x28mm high-efficiency fans (2 more optional; 6x fans maximum) 5. 1x Slim DVD/CD-ROM Drive (opt.) 6. Front USB/COM access 7. Applications: data center, appliance server, space critical application, industrial PC

Key Features

1. 400W Redundant power supplies

2. 4x 3.5" Hot-swap SAS2 (6Gb/s) /
SATA Drive Bays

3. 1x Full-height AOC expansion slot

4. 4x 40x28mm high-efficiency fans
(2 more optional; 6x fans maximum)

5. 1x Slim DVD/CD-ROM Drive (opt.)

6. Front USB/COM access

7. Applications: data center, appliance
server, space critical application,
industrial PC

Supplier's Site

Technical Specifications

  Supermicro Computer, Inc.
Product Category Industrial Chassis and Card Cages
Product Number SC813MTQ-R400CB
Product Name SuperChassis
Product Type Chassis
Mounting Style Rack-mount
Rack Height 1U
Unlock Full Specs
to access all available technical data

Similar Products

RFP DC High Power -  - AMETEK Programmable Power
AMETEK Programmable Power
Specs
Product Type Chassis
Power Rating 1000 watts
View Details
Quiet 4U Rackmount Chassis with Dual Hot-Swap SATA HDD Trays - ACP-4320MB-00C - Advantech
Specs
Product Type Chassis
Mounting Style Rack-mount
Controls & Indicators HDD Indicator; Temperature Alarm Indicator; CPU Fan Failure Indicator; Power ON/OFF Indicator
View Details
Mechanical Products / 19'' Chassis - 4u-chassis-27953 - TPS Elektronik GmbH
Specs
Product Type Chassis
Mounting Style Rack-mount; Desktop
19" Width 19''
View Details