Supermicro Computer, Inc. SuperChassis SC808LT-780B

Description
Key Features Supports two systems (nodes) in a 1U form factor. 1. 780W High-efficiency Power Supply 2. 2x 3.5" Hot-swap SAS/SATA Drive Bays per node 3. 3x 4cm 4-pin PWM Fans per node 4. 1x Low-profile slot per node 5. Power Switch, Reset Button & 5x LED Indicators per node
Description
Key Features Supports two systems (nodes) in a 1U form factor. 1. 780W High-efficiency Power Supply 2. 2x 3.5" Hot-swap SAS/SATA Drive Bays per node 3. 3x 4cm 4-pin PWM Fans per node 4. 1x Low-profile slot per node 5. Power Switch, Reset Button & 5x LED Indicators per node

Suppliers

Company
Product
Description
Supplier Links
SuperChassis - SC808LT-780B - Supermicro Computer, Inc.
San Jose, CA, USA
SuperChassis
SC808LT-780B
SuperChassis SC808LT-780B
Key Features Supports two systems (nodes) in a 1U form factor. 1. 780W High-efficiency Power Supply 2. 2x 3.5" Hot-swap SAS/SATA Drive Bays per node 3. 3x 4cm 4-pin PWM Fans per node 4. 1x Low-profile slot per node 5. Power Switch, Reset Button & 5x LED Indicators per node

Key Features

Supports two systems (nodes) in a 1U form factor.

1. 780W High-efficiency Power Supply

2. 2x 3.5" Hot-swap SAS/SATA
Drive Bays per node

3. 3x 4cm 4-pin PWM Fans per node

4. 1x Low-profile slot per node

5. Power Switch, Reset Button &
5x LED Indicators per node

Supplier's Site

Technical Specifications

  Supermicro Computer, Inc.
Product Category Industrial Chassis and Card Cages
Product Number SC808LT-780B
Product Name SuperChassis
Product Type Chassis
Mounting Style Rack-mount
Rack Height 1U
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Products / 19'' Chassis - 4u-chassis-27953 - TPS Elektronik GmbH
Specs
Product Type Chassis
Mounting Style Rack-mount; Desktop
19" Width 19''
View Details
6-slot desktop/Wallmount chassis - IPC-6606BP-30D - Advantech
Specs
Product Type Chassis
Controls & Indicators HDD Indicator; Power ON/OFF Indicator
Power Rating 300 watts
View Details
RFP AC Power -  - AMETEK Programmable Power
AMETEK Programmable Power
Specs
Product Type Chassis
View Details
UCS 2U Enclosure - 1030e - Canoga Perkins Corporation
Canoga Perkins Corporation
Specs
Product Type Chassis
Mounting Style Desktop; Wall-mounted
Controls & Indicators Power Failure Indicator; Power ON/OFF Indicator
View Details