Key Features
1. 645W Low Noise Power Supply
2. 4x 3.5" SAS/SATA hot-swap drive
bays; 2x 5.25" drive bays
3. 1x 9cm PWM Cooling fan
4. 1x 12cm PWM Exhaust fan
5. 7x I/O expansion slots
6. 2x USB ports (2.0 ready)
7. Power switch & 4 LED indicators
8. Locking Bezel
9. Locking Side Panel
| Supermicro Computer, Inc. | |
|---|---|
| Product Category | Industrial Chassis and Card Cages |
| Product Number | SC733T-645 / SC733T-645B |
| Product Name | SuperChassis |
| Product Type | Chassis |