Supermicro Computer, Inc. SuperChassis SC510-203B

Description
Key Features 1. 200W High-efficiency Power Supply 80 PLUS, Gold Level Certified 2. 1x 3.5" Internal Drive Bay 3. OR Up to 4x 2.5" Internal Drive Bays (Optional) 4. OR 1x Full-height, Half-length PCI Expansion Slot (Optional) 5. OR up to 2x 2.5" (with single retention bracket) and 1x FH, HL PCi 6. 1x 8500 RPM Cooling Fan 7. Power Switch, Reset Button & 5 LED Indicators 8. Extra Compact Size
Description
Key Features 1. 200W High-efficiency Power Supply 80 PLUS, Gold Level Certified 2. 1x 3.5" Internal Drive Bay 3. OR Up to 4x 2.5" Internal Drive Bays (Optional) 4. OR 1x Full-height, Half-length PCI Expansion Slot (Optional) 5. OR up to 2x 2.5" (with single retention bracket) and 1x FH, HL PCi 6. 1x 8500 RPM Cooling Fan 7. Power Switch, Reset Button & 5 LED Indicators 8. Extra Compact Size

Suppliers

Company
Product
Description
Supplier Links
SuperChassis - SC510-203B - Supermicro Computer, Inc.
San Jose, CA, USA
SuperChassis
SC510-203B
SuperChassis SC510-203B
Key Features 1. 200W High-efficiency Power Supply 80 PLUS, Gold Level Certified 2. 1x 3.5" Internal Drive Bay 3. OR Up to 4x 2.5" Internal Drive Bays (Optional) 4. OR 1x Full-height, Half-length PCI Expansion Slot (Optional) 5. OR up to 2x 2.5" (with single retention bracket) and 1x FH, HL PCi 6. 1x 8500 RPM Cooling Fan 7. Power Switch, Reset Button & 5 LED Indicators 8. Extra Compact Size

Key Features

1. 200W High-efficiency Power Supply
80 PLUS, Gold Level Certified

2. 1x 3.5" Internal Drive Bay

3. OR Up to 4x 2.5" Internal Drive Bays
(Optional)

4. OR 1x Full-height, Half-length PCI
Expansion Slot (Optional)

5. OR up to 2x 2.5" (with single retention
bracket) and 1x FH, HL PCi

6. 1x 8500 RPM Cooling Fan

7. Power Switch, Reset Button &
5 LED Indicators

8. Extra Compact Size

Supplier's Site

Technical Specifications

  Supermicro Computer, Inc.
Product Category Industrial Chassis and Card Cages
Product Number SC510-203B
Product Name SuperChassis
Product Type Chassis
Mounting Style Rack-mount
Rack Height 1U
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Products / 19'' Chassis - 2u-chassis-27951 - TPS Elektronik GmbH
Specs
Product Type Chassis
Mounting Style Rack-mount; Desktop
19" Width 19''
View Details
6-Slot Desktop/Wallmount Chassis for Full/Half-Size SBC - IPC-6806S-25F - Advantech
Specs
Product Type Chassis
Controls & Indicators HDD Indicator; Power ON/OFF Indicator
Power Rating 250 watts
View Details
RFP DC High Power -  - AMETEK Programmable Power
AMETEK Programmable Power
Specs
Product Type Chassis
Power Rating 1000 watts
View Details
UCS 2U Managed Enclosure - 1020 - Canoga Perkins Corporation
Canoga Perkins Corporation
Specs
Product Type Chassis
Mounting Style Desktop; Wall-mounted
Controls & Indicators Power Failure Indicator; Power ON/OFF Indicator
View Details