Supermicro Computer, Inc. SuperChassis SC216E26-R1200UB

Description
Key Features 1. 1200W Redundant High-efficiency 80PLUS Gold Level Power Supply 2. 2U High Density 2.5" HDD Chassis 24x 2.5" Hot-swap SAS/SATA HD bays 3. Dual 6Gb/s SAS2 Expanders 4. Mini-I-pass (SFF 8087) Connectivity for clean cable routing 5. 4x Full-height expansion slots 3x Low-Profile Expansion Slots 6. Power Switch & 6 LED Indicators
Description
Key Features 1. 1200W Redundant High-efficiency 80PLUS Gold Level Power Supply 2. 2U High Density 2.5" HDD Chassis 24x 2.5" Hot-swap SAS/SATA HD bays 3. Dual 6Gb/s SAS2 Expanders 4. Mini-I-pass (SFF 8087) Connectivity for clean cable routing 5. 4x Full-height expansion slots 3x Low-Profile Expansion Slots 6. Power Switch & 6 LED Indicators

Suppliers

Company
Product
Description
Supplier Links
SuperChassis - SC216E26-R1200UB - Supermicro Computer, Inc.
San Jose, CA, USA
SuperChassis
SC216E26-R1200UB
SuperChassis SC216E26-R1200UB
Key Features 1. 1200W Redundant High-efficiency 80PLUS Gold Level Power Supply 2. 2U High Density 2.5" HDD Chassis 24x 2.5" Hot-swap SAS/SATA HD bays 3. Dual 6Gb/s SAS2 Expanders 4. Mini-I-pass (SFF 8087) Connectivity for clean cable routing 5. 4x Full-height expansion slots 3x Low-Profile Expansion Slots 6. Power Switch & 6 LED Indicators

Key Features

1. 1200W Redundant High-efficiency
80PLUS Gold Level Power Supply

2. 2U High Density 2.5" HDD Chassis
24x 2.5" Hot-swap SAS/SATA HD bays

3. Dual 6Gb/s SAS2 Expanders

4. Mini-I-pass (SFF 8087) Connectivity
for clean cable routing

5. 4x Full-height expansion slots
3x Low-Profile Expansion Slots

6. Power Switch & 6 LED Indicators

Supplier's Site

Technical Specifications

  Supermicro Computer, Inc.
Product Category Industrial Chassis and Card Cages
Product Number SC216E26-R1200UB
Product Name SuperChassis
Product Type Chassis
Mounting Style Rack-mount
Rack Height 2U
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Products / 19'' Chassis - 3u-chassis-27952 - TPS Elektronik GmbH
Specs
Product Type Chassis
Mounting Style Rack-mount; Desktop
19" Width 19''
View Details
Hardened Centralized Powered Media Converter Chassis, Rackmount, 18-slot Chassis - IMC-318I - Advantech
Specs
Product Type Chassis
Mounting Style Rack-mount
Certifications CE / FCC Certified; Meets UL, CSA, and TUV Requirements
View Details
RFP DC Load -  - AMETEK Programmable Power
AMETEK Programmable Power
Specs
Product Type Chassis
Power Rating 375 to 750 watts
View Details
UCS 5U Chassis - UCS 1000 - Canoga Perkins Corporation
Canoga Perkins Corporation
Specs
Product Type Chassis
Mounting Style Rack-mount
Controls & Indicators RESET Switch; Power Failure Indicator; Chassis Fan Failure Indicator; Power ON/OFF Indicator
View Details