Supermicro Computer, Inc. SuperChassis SC116TQ-R700CB

Description
Key Features 1. 700W High-Efficiency Gold Level Redundant Power Supplies 2. 10x Hot-swap 2.5" SAS/SATA HDD tray 3. 1x Full-height, Full-length expansion slot 4. 4x 40x56mm counter-rotating fans 5. Supports maximum motherboard size 12" x 13" 6. Optimized for DP motherboards
Description
Key Features 1. 700W High-Efficiency Gold Level Redundant Power Supplies 2. 10x Hot-swap 2.5" SAS/SATA HDD tray 3. 1x Full-height, Full-length expansion slot 4. 4x 40x56mm counter-rotating fans 5. Supports maximum motherboard size 12" x 13" 6. Optimized for DP motherboards

Suppliers

Company
Product
Description
Supplier Links
SuperChassis - SC116TQ-R700CB - Supermicro Computer, Inc.
San Jose, CA, USA
SuperChassis
SC116TQ-R700CB
SuperChassis SC116TQ-R700CB
Key Features 1. 700W High-Efficiency Gold Level Redundant Power Supplies 2. 10x Hot-swap 2.5" SAS/SATA HDD tray 3. 1x Full-height, Full-length expansion slot 4. 4x 40x56mm counter-rotating fans 5. Supports maximum motherboard size 12" x 13" 6. Optimized for DP motherboards

Key Features

1. 700W High-Efficiency Gold Level
Redundant Power Supplies

2. 10x Hot-swap 2.5" SAS/SATA HDD
tray

3. 1x Full-height, Full-length expansion slot

4. 4x 40x56mm counter-rotating fans

5. Supports maximum motherboard size
12" x 13"

6. Optimized for DP motherboards

Supplier's Site

Technical Specifications

  Supermicro Computer, Inc.
Product Category Industrial Chassis and Card Cages
Product Number SC116TQ-R700CB
Product Name SuperChassis
Product Type Chassis
Mounting Style Rack-mount
Rack Height 1U
Unlock Full Specs
to access all available technical data

Similar Products

RFP DC Low Power -  - AMETEK Programmable Power
AMETEK Programmable Power
Specs
Product Type Chassis
Power Rating 330 watts
View Details
Mechanical Products / 19'' Chassis - 6u-chassis-27954 - TPS Elektronik GmbH
Specs
Product Type Chassis
Mounting Style Rack-mount; Desktop
19" Width 19''
View Details