Supermicro Computer, Inc. SuperChassis SC113MTQ-330CB

Description
Key Features 1. 330W High-efficiency Power Supply 80 PLUS, Gold Level Certified 2. 8x Hot-swap 2.5" SAS/SATA HDD bays 3. 1x Full-height AOC expansion slot 4. 3x 40x28mm high-efficiency fans (6x fans maximum) 5. Supports motherboard size up to: 13.68" (347mm) x 10.5" (267mm) 6. Optimized for DP (low power) and UP motherboards
Description
Key Features 1. 330W High-efficiency Power Supply 80 PLUS, Gold Level Certified 2. 8x Hot-swap 2.5" SAS/SATA HDD bays 3. 1x Full-height AOC expansion slot 4. 3x 40x28mm high-efficiency fans (6x fans maximum) 5. Supports motherboard size up to: 13.68" (347mm) x 10.5" (267mm) 6. Optimized for DP (low power) and UP motherboards

Suppliers

Company
Product
Description
Supplier Links
SuperChassis - SC113MTQ-330CB - Supermicro Computer, Inc.
San Jose, CA, USA
SuperChassis
SC113MTQ-330CB
SuperChassis SC113MTQ-330CB
Key Features 1. 330W High-efficiency Power Supply 80 PLUS, Gold Level Certified 2. 8x Hot-swap 2.5" SAS/SATA HDD bays 3. 1x Full-height AOC expansion slot 4. 3x 40x28mm high-efficiency fans (6x fans maximum) 5. Supports motherboard size up to: 13.68" (347mm) x 10.5" (267mm) 6. Optimized for DP (low power) and UP motherboards

Key Features

1. 330W High-efficiency Power Supply
80 PLUS, Gold Level Certified

2. 8x Hot-swap 2.5" SAS/SATA HDD
bays

3. 1x Full-height AOC expansion slot

4. 3x 40x28mm high-efficiency fans
(6x fans maximum)

5. Supports motherboard size up to:
13.68" (347mm) x 10.5" (267mm)

6. Optimized for DP (low power) and UP
motherboards

Supplier's Site

Technical Specifications

  Supermicro Computer, Inc.
Product Category Industrial Chassis and Card Cages
Product Number SC113MTQ-330CB
Product Name SuperChassis
Product Type Chassis
Mounting Style Rack-mount
Rack Height 1U
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Products / 19'' Chassis - 6u-chassis-27954 - TPS Elektronik GmbH
Specs
Product Type Chassis
Mounting Style Rack-mount; Desktop
19" Width 19''
View Details
6-Slot Desktop/Wallmount Chassis for Full/Half-Size SBC - IPC-6806-25F - Advantech
Specs
Product Type Chassis
Controls & Indicators HDD Indicator; Power ON/OFF Indicator
Power Rating 250 watts
View Details
RFP DC High Power -  - AMETEK Programmable Power
AMETEK Programmable Power
Specs
Product Type Chassis
Power Rating 1000 watts
View Details
UCS 5U Chassis - UCS 1000 - Canoga Perkins Corporation
Canoga Perkins Corporation
Specs
Product Type Chassis
Mounting Style Rack-mount
Controls & Indicators RESET Switch; Power Failure Indicator; Chassis Fan Failure Indicator; Power ON/OFF Indicator
View Details