Superior Technical Ceramics Corp. Standard Standoff 52312

Description
Sharp edges at the ends may be broken to prevent chipping. Thread may be countersunk a maximum of 1/16" deep to prevent chipping. .006"/ inch max camber allowance. Threads must accept a Class 1 metal screw to the above minimum thread depth. Threads will be perpendicular within 2 degrees of ends or axis as applicable. MIL number shown above is to be used as reference only, MILI10 obsoleted 1/99.
Datasheet
Description
Sharp edges at the ends may be broken to prevent chipping. Thread may be countersunk a maximum of 1/16" deep to prevent chipping. .006"/ inch max camber allowance. Threads must accept a Class 1 metal screw to the above minimum thread depth. Threads will be perpendicular within 2 degrees of ends or axis as applicable. MIL number shown above is to be used as reference only, MILI10 obsoleted 1/99.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
St. Albans, VT, USA
Standard Standoff
52312
Standard Standoff 52312
Sharp edges at the ends may be broken to prevent chipping. Thread may be countersunk a maximum of 1/16" deep to prevent chipping. .006"/ inch max camber allowance. Threads must accept a Class 1 metal screw to the above minimum thread depth. Threads will be perpendicular within 2 degrees of ends or axis as applicable. MIL number shown above is to be used as reference only, MILI10 obsoleted 1/99.

Sharp edges at the ends may be broken to prevent chipping. Thread may be countersunk a maximum of 1/16" deep to prevent chipping. .006"/ inch max camber allowance. Threads must accept a Class 1 metal screw to the above minimum thread depth. Threads will be perpendicular within 2 degrees of ends or axis as applicable. MIL number shown above is to be used as reference only, MILI10 obsoleted 1/99.

Datasheet

Technical Specifications

  Superior Technical Ceramics Corp.
Product Category Electrical Insulators
Product Number 52312
Product Name Standard Standoff
Type Stand-off Insulator
Unlock Full Specs
to access all available technical data

Similar Products

Insulator -  - Shenzhen Dechengwang Technology Co., Ltd
Shenzhen Dechengwang Technology Co., Ltd
Specs
Type Lightning Rod Insulator; Longrod Insulator; Low Voltage Bushing
Material PTFE, Modified PTFE, PTFE compound
Operating Temperature -180 to 260 C (-292 to 500 F)
View Details
Battery Insulator, (Pull Tab), Bulk - 121 - Keystone Electronics Corp.
Specs
Material Clear Polyester
View Details
Ceramic Break, 30KV Isolation, 1.50″ Dia Stainless Steel Tube Adapters - A0594-2-W - MPF Products, INC.
Specs
Type Ultra High Voltage
Material Ceramic; Stn. Stl.
BIL 30 kilovolts
View Details