Superior Tech Co., Ltd Arrays, Edge Type, Mezzanine (Board to Board) BAAD-030G1120BOLI-B

Description
RECEPTACLE BTB 0.5MM PITCH - 30
Request a Quote Datasheet
Description
RECEPTACLE BTB 0.5MM PITCH - 30
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Arrays, Edge Type, Mezzanine (Board to Board) - 4324-BAAD-030G1120BOLI-BTR-ND - DigiKey
Thief River Falls, MN, United States
Arrays, Edge Type, Mezzanine (Board to Board)
4324-BAAD-030G1120BOLI-BTR-ND
Arrays, Edge Type, Mezzanine (Board to Board) 4324-BAAD-030G1120BOLI-BTR-ND
RECEPTACLE BTB 0.5MM PITCH - 30

RECEPTACLE BTB 0.5MM PITCH - 30

Buy Now Datasheet
Arrays, Edge Type, Mezzanine (Board to Board) - 4324-BAAD-030G1120BOLI-BDKR-ND - DigiKey
Thief River Falls, MN, United States
Arrays, Edge Type, Mezzanine (Board to Board)
4324-BAAD-030G1120BOLI-BDKR-ND
Arrays, Edge Type, Mezzanine (Board to Board) 4324-BAAD-030G1120BOLI-BDKR-ND
RECEPTACLE BTB 0.5MM PITCH - 30

RECEPTACLE BTB 0.5MM PITCH - 30

Buy Now Datasheet
Arrays, Edge Type, Mezzanine (Board to Board) - 4324-BAAD-030G1120BOLI-BCT-ND - DigiKey
Thief River Falls, MN, United States
Arrays, Edge Type, Mezzanine (Board to Board)
4324-BAAD-030G1120BOLI-BCT-ND
Arrays, Edge Type, Mezzanine (Board to Board) 4324-BAAD-030G1120BOLI-BCT-ND
RECEPTACLE BTB 0.5MM PITCH - 30

RECEPTACLE BTB 0.5MM PITCH - 30

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Board Mount Connectors
Product Number 4324-BAAD-030G1120BOLI-BTR-ND
Product Name Arrays, Edge Type, Mezzanine (Board to Board)
Category Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

PCB Connectors - NC2-ML2G-S-01 - kTB Solutions
Specs
Connector Type 2.4mm Connector; 2.4mm Male
Gender Male / Plug
Frequency 0.000 to 50.000 GHz
View Details
M.2 / Mini PCI-E 52P / Mini PCI 124P Connectors Series - Mini PCI 124P Connectors - Rego Electronics Inc.
Specs
Category Card Edge Connector
Connector Type Mini PCI
Gender Female / Jack
View Details
Headers, Male Pins - A26388-ND - DigiKey
Specs
Connector Type Header Connector; Header
Mounting Through Hole
Voltage Rating 250 volts
View Details
2 suppliers
Nebula Series: High Reliability SATA Connectors -  - Molex Signal Tech Industrial Ltd.
Specs
Category Board to Board Connector; Military Connector
View Details