Materials: Silicon nitride (SiN): Known for its high strength, thermal stability against short circuit friction. It is suitable for high temperature and high speed applications. Zirconia (ZrO2): Excellent hardness, wear resistance, low roughness. It is widely used in the electronics industry. Aluminum oxide (Al2O3): has good wear resistance and high temperature resistance, corrosion resistance and other characteristics, suitable for a variety of special industrial applications Features and benefit:Hush Performance: Ceramic materials are known for their high hardness and smooth surfaces which significantly reduce friction and vibration. This results in quieter operation providing a more pleasant user experience. Longevity: Ceramic bearings are highly wear-resistant and corrosion-resistant offering a service life that far exceeds that of metal bearings. This reduces the need for frequent replacements and maintenance saving both time and money. Higher Efficiency: With a low coefficient of friction ceramic bearings minimize energy loss and improve the efficiency of water pumps. This enhanced efficiency translates to better heat dissipation performance ensuring that AIO coolers operate at optimal levels. Applications in water cooling systems: Ceramic bearings are used in water cooling systems in various industries because of their unique properties: Industrial water cooling systems: used for pumps and fans to ensure reliable operation in harsh environments and reduce maintenance. Automotive radiators: Enhance the durability of automotive cooling systems and reduce wear to ensure efficient engine cooling. Marine applications: Due to its resistance to seawater corrosion, it is ideally suited to ship water cooling systems. High performance computing: A liquid cooling system for data centers and high performance computing to maintain optimal operating temperatures. Aerospace: For water cooling systems, managing heat in key components to ensure high reliability and performance.
| Suntech Applied Materials (Hefei) Co.,Ltd | |
|---|---|
| Product Category | Ceramic Bearings |
| Product Name | Ceramic Bearing |