DC-DC CONVERTER, ENCLOSED, 1 O/P, 100W, 4.2A, 24V; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:100W; No. of Outputs:1 Output; Output Voltage - Output 1:24V; Output Current - Output 1:4.2A; Output Regulation:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Power Supplies |
| Product Number | 24M7392 |
| Product Name | Dc-Dc Converter, Enclosed, 1 O/p, 100W, 4.2A, 24V; Power Supply Approvals Sunpower |
| Type | DC-DC Converter |
| Regulatory Compliance | RoHS Compliant |
| DC Output Voltage | 24.0 volts |