Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
LED DRIVERS
SUNPOWER, INC.
PCV1260 -- LED DRIVERS
Sunpower, Inc.
LED Drivers
PCV1260
Description
LED Driver,Constant Voltage 12V 60W
RS Components, Ltd.
Done
Request a Quote
Email Supplier
Description
LED Driver,Constant Voltage 12V 60W
Request a Quote
Email Supplier
Suppliers
Company
Product
Description
Supplier Links
RS Components, Ltd.
Corby, Northants, United Kingdom
LED Drivers
7736964
LED Drivers
7736964
LED Driver,Constant Voltage 12V 60W
LED Driver,Constant Voltage 12V 60W
Supplier's Site
Technical Specifications
RS Components, Ltd.
Product Category
LED Drivers
Product Number
7736964
Product Name
LED Drivers
Features
RoHS Compliant
Unlock Full Specs
to access all available technical data
Similar Products
RS Components, Ltd.
LED Driver ICs
1222917
Specs
Form Factor
Intgrated Circuit (IC)
Type
Dimmable
Output Voltage
40 volts
View Details
Nexperia B.V.
Industrial 5V 28MHz LED Driver IC
HEF4794BT,118
View Details
5
suppliers
Rochester Electronics
PMIC - LED Drivers
CAT3636HV3-T2
Specs
Output Current
32 milliamps
View Details
Texas Instruments
LM27964 White LED Driver System with I2C Compatible Brightness Control
LM27964SQX-A/NOPB
Specs
Form Factor
Intgrated Circuit (IC)
Input Voltage
2.7 to 5.5 volts
Efficiency
87 %
View Details
6
suppliers