Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
LED DRIVERS
SUNPOWER, INC.
CCT-RF-3X5A -- LED DRIVERS
Sunpower, Inc.
LED Drivers
CCT-RF-3x5A
Description
Tuneable White RF 3 x 5A Controller
RS Components, Ltd.
Done
Request a Quote
Email Supplier
Description
Tuneable White RF 3 x 5A Controller
Request a Quote
Email Supplier
Suppliers
Company
Product
Description
Supplier Links
RS Components, Ltd.
Corby, Northants, United Kingdom
LED Drivers
1360223
LED Drivers
1360223
Tuneable White RF 3 x 5A Controller
Tuneable White RF 3 x 5A Controller
Supplier's Site
Technical Specifications
RS Components, Ltd.
Product Category
LED Drivers
Product Number
1360223
Product Name
LED Drivers
Output Power
120 watts
Unlock Full Specs
to access all available technical data
Similar Products
Texas Instruments
LM3405A 1.6MHz, 1A Constant Current Buck LED Driver with Internal Compensation
LM3405AXMY/NOPB
Specs
Form Factor
Intgrated Circuit (IC)
Type
Dimmable
Input Voltage
3 to 22 volts
View Details
7
suppliers
Allegro MicroSystems Inc.
LED Drivers
A8504EECTR-T
Specs
Form Factor
Intgrated Circuit (IC)
Input Voltage
4.2 to 5.5 volts
Output Current
45 milliamps
View Details
5
suppliers
Infineon Technologies AG
PMIC - PMIC - LED Drivers - BCR450E6327
BCR450E6327
Specs
Form Factor
Intgrated Circuit (IC)
View Details
2
suppliers
RS Components, Ltd.
LED Driver ICs
8228751
Specs
Form Factor
Intgrated Circuit (IC)
Type
Dimmable
Output Voltage
40 volts
View Details