Fan Tubeaxial 3VDC Square - 15mm L x 15mm H Vapo-Bearing™ 0.309 CFM (0.009m³/min) 2 Wire Leads
| DigiKey | |
|---|---|
| Product Category | Electronic Cooling Fans |
| Product Number | 259-2009-ND |
| Product Name | DC Brushless Fans (BLDC) |
| Application | Industrial/Commercial Fans and Blowers |
| Maximum Air Flow | 0.3090 SCFM (0.5252 m³/hr) |
| Maximum Static Pressure | 0.0820 in H2O (0.1532 Torr) |
| Maximum Sound Level | 30 dbA |
| Nominal Voltage | 3 volts |