Fan Tubeaxial 3VDC Square - 12mm L x 12mm H Vapo-Bearing™ 0.218 CFM (0.006m³/min) 3 Wire Leads
| DigiKey | |
|---|---|
| Product Category | Electronic Cooling Fans |
| Product Number | 259-2006-ND |
| Product Name | DC Brushless Fans (BLDC) |
| Application | Industrial/Commercial Fans and Blowers |
| Maximum Air Flow | 0.2180 SCFM (0.3705 m³/hr) |
| Maximum Static Pressure | 0.0760 in H2O (0.1420 Torr) |
| Maximum Sound Level | 28.3 dbA |
| Nominal Voltage | 3 volts |