Fan Tubeaxial 3VDC Square - 10mm L x 10mm H Vapo-Bearing™ 0.121 CFM (0.003m³/min) 3 Wire Leads
FAN AXIAL 10X3MM VAPO 3VDC WIRE
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Electronic Cooling Fans | Electronic Cooling Fans |
| Product Number | 259-2058-ND | UF3A3-500B |
| Product Name | DC Brushless Fans (BLDC) | Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) |
| Application | Industrial/Commercial Fans and Blowers | |
| Maximum Air Flow | 0.1210 SCFM (0.2057 m³/hr) | 0.1210 SCFM (0.2057 m³/hr) |
| Maximum Static Pressure | 0.0420 in H2O (0.0785 Torr) | |
| Maximum Sound Level | 21 dbA | 21 dbA |
| Nominal Voltage | 3 volts | 3 volts |