Sunon SAS Dc Brushless Fan, 9 X 3Mm, 3V; Blower Type Sunon UB393-500

Description
DC BRUSHLESS FAN, 9 X 3MM, 3V; Blower Type:Flatpak; Supply Voltage:3VDC; Voltage Type:DC; Fan Frame Size:9mm; External Depth:3mm; Air Flow - CFM:0.04CFM; Air Flow - m3/min:0.001m³/min; Noise Rating:22.9dBA; Bearing Type:Vapo Bearing RoHS Compliant: Yes
Datasheet
Description
DC BRUSHLESS FAN, 9 X 3MM, 3V; Blower Type:Flatpak; Supply Voltage:3VDC; Voltage Type:DC; Fan Frame Size:9mm; External Depth:3mm; Air Flow - CFM:0.04CFM; Air Flow - m3/min:0.001m³/min; Noise Rating:22.9dBA; Bearing Type:Vapo Bearing RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dc Brushless Fan, 9 X 3Mm, 3V; Blower Type Sunon - 25R6540 - Newark, An Avnet Company
Chicago, IL, United States
Dc Brushless Fan, 9 X 3Mm, 3V; Blower Type Sunon
25R6540
Dc Brushless Fan, 9 X 3Mm, 3V; Blower Type Sunon 25R6540
DC BRUSHLESS FAN, 9 X 3MM, 3V; Blower Type:Flatpak; Supply Voltage:3VDC; Voltage Type:DC; Fan Frame Size:9mm; External Depth:3mm; Air Flow - CFM:0.04CFM; Air Flow - m3/min:0.001m³/min; Noise Rating:22.9dBA; Bearing Type:Vapo Bearing RoHS Compliant: Yes

DC BRUSHLESS FAN, 9 X 3MM, 3V; Blower Type:Flatpak; Supply Voltage:3VDC; Voltage Type:DC; Fan Frame Size:9mm; External Depth:3mm; Air Flow - CFM:0.04CFM; Air Flow - m3/min:0.001m³/min; Noise Rating:22.9dBA; Bearing Type:Vapo Bearing RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Fans and Blowers (industrial)
Product Number 25R6540
Product Name Dc Brushless Fan, 9 X 3Mm, 3V; Blower Type Sunon
Air Flow Rate 0 SCFM (0.0680 m³/hr)
Unlock Full Specs
to access all available technical data

Similar Products

PTEE-I SERIES - Metal Inline Duct Blowers - PTEE-100I 100-120V/60Hz - Pelonis Technologies, Inc.
Specs
Applications / Use HVAC
Product Form Packaged
Environment Clean
View Details
Axial Fan - E66-71664 - Rosenberg USA
Specs
Applications / Use HVAC
Product Form Packaged
Configuration Fans for HVAC/R / Fans for Data Center Cooling / Fans for Fan Coils / EC Fans
View Details
Filter Fans - 1759795 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration Filter Fans
Air Flow Rate 141 SCFM (240 m³/hr)
View Details