FAN BLOWER 9X3MM VAPO 3VDC WIRE
| Shenzhen Shengyu Electronics Technology Limited | |
|---|---|
| Product Category | Electronic Cooling Fans |
| Product Number | UB393-500 |
| Product Name | Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) |
| Maximum Air Flow | 0.0410 SCFM (0.0697 m³/hr) |
| Maximum Sound Level | 25 dbA |
| Nominal Voltage | 3 volts |