Fan Tubeaxial 115VAC Square - 119.5mm L x 119.5mm H Sleeve 100.0 CFM (2.80m³/min) 2 Terminals
FAN AXIAL 119.5X38.5MM 115VAC
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Electronic Cooling Fans | Electronic Cooling Fans |
| Product Number | SP109WR-1123HST.GN-ND | SP109WR-1123HST.GN |
| Product Name | AC Fans | Fans, Thermal Management - Fans - AC Fans |
| Application | Industrial/Commercial Fans and Blowers | |
| Maximum Air Flow | 100 SCFM (170 m³/hr) | 100 SCFM (170 m³/hr) |
| Maximum Static Pressure | 0.3500 in H2O (0.6539 Torr) | |
| Maximum Sound Level | 47 dbA | 47 dbA |
| Nominal Voltage | 115 volts | 115 volts |