Fan Tubeaxial 115VAC Square - 119mm L x 119mm H Sleeve 53.0 CFM (1.48m³/min) 2 Terminals
AC Fans AC Fan, 120x25mm, 50/60Hz, 115VAC, 46/53CFM, 14/13W, 35/38dBA, 1600/1800RPM, 0.11/0.12inch H2O, Sleeve Bearing, Terminal
FAN AXIAL 119X25.5MM 115VAC TERM
| DigiKey | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans |
| Product Number | SP103AT-1122LST.GN-ND | SP103AT-1122LST.GN | SP103AT-1122LST.GN |
| Product Name | AC Fans | AC Fans | Fans, Thermal Management - Fans - AC Fans |
| Application | Industrial/Commercial Fans and Blowers | ||
| Maximum Air Flow | 53 SCFM (90.09 m³/hr) | 53 SCFM (90.09 m³/hr) | |
| Maximum Static Pressure | 0.1200 in H2O (0.2242 Torr) | ||
| Maximum Sound Level | 38 dbA | 38 dbA | |
| Nominal Voltage | 115 volts | 115 volts |