Fan Tubeaxial 115VAC Square - 120mm L x 120mm H Ball 78.0 CFM (2.18m³/min) 2 Wire Leads
FAN AXIAL 120X38MM 115VAC WIRE
AC Fans AC Fan, 120x38mm, 50/60Hz, 115VAC, 72/78CFM, 11/11W, 37/39dBA, 2150/2300RPM, 0.09/0.13inch H2O, 2Ball Bearing, Lead Wire
| DigiKey | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans |
| Product Number | 259-1977-ND | SP103A-1123LBL.GN | SP103A-1123LBL.GN |
| Product Name | AC Fans | Fans, Thermal Management - Fans - AC Fans | AC Fans |
| Application | Industrial/Commercial Fans and Blowers | ||
| Maximum Air Flow | 78 SCFM (133 m³/hr) | 78 SCFM (133 m³/hr) | |
| Maximum Static Pressure | 0.1300 in H2O (0.2429 Torr) | ||
| Maximum Sound Level | 39 dbA | 39 dbA | |
| Nominal Voltage | 115 volts | 115 volts |