Fan Tubeaxial 115VAC Square - 119mm L x 119mm H Ball 88.0 CFM (2.46m³/min) 2 Terminals
AC Fans AC Fan, 120x38mm, 50/60Hz, 115VAC, 80/88CFM, 16/15W, 35/40dBA, 2500/2700RPM, 0.15/0.22inch H2O, 2Ball Bearing, Terminal
Features:
FAN AXIAL 119X38.5MM 115VAC TERM
| DigiKey | VAST STOCK CO., LIMITED | Allied Electronics, Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans |
| Product Number | 259-1644-ND | SP102A-1123MBT.GN | 70225981 | SP102A-1123MBT.GN |
| Product Name | AC Fans | AC Fans | AC FANS, STANDARD, 120X120X38 MM, 2 BALL BEARING , 115V | Fans, Thermal Management - Fans - AC Fans |
| Application | Industrial/Commercial Fans and Blowers | Industrial/Commercial Fans and Blowers | ||
| Maximum Air Flow | 88 SCFM (150 m³/hr) | 80 to 88 SCFM (136 to 150 m³/hr) | 88 SCFM (150 m³/hr) | |
| Maximum Static Pressure | 0.2200 in H2O (0.4110 Torr) | 0.6818 to 0.2200 in H2O (1.27 to 0.4110 Torr) | ||
| Maximum Sound Level | 40 dbA | 0.8750 dbA | 40 dbA | |
| Nominal Voltage | 115 volts | 115 volts | 115 volts |