Fan Tubeaxial 115VAC Square - 120mm L x 120mm H Sleeve 105.0 CFM (2.94m³/min) 2 Terminals
FAN AXIAL 120X38MM 115VAC TERM
AC Fans AC Fan, 120x38mm, 50/60Hz, 115VAC, 85/105CFM, 20/18W, 43/48dBA, 2550/2900RPM, 0.25/0.30inch H2O, Sleeve Bearing, Terminal
Features:
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Allied Electronics, Inc. | |
|---|---|---|---|---|
| Product Category | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans |
| Product Number | 259-1388-ND | SP101A-1123HST.GN | SP101A-1123HST.GN | 70225901 |
| Product Name | AC Fans | Fans, Thermal Management - Fans - AC Fans | AC Fans | FAN; 120 X 120 X 38 MM; 115 VAC; 85/105CFM; 50/60 HZ; 20/18 W; 43/48 DBA |
| Application | Industrial/Commercial Fans and Blowers | Industrial/Commercial Fans and Blowers | ||
| Maximum Air Flow | 105 SCFM (178 m³/hr) | 105 SCFM (178 m³/hr) | 85 to 105 SCFM (144 to 178 m³/hr) | |
| Maximum Static Pressure | 0.3000 in H2O (0.5605 Torr) | 0.8333 to 0.3000 in H2O (1.56 to 0.5605 Torr) | ||
| Maximum Sound Level | 48 dbA | 48 dbA | 0.8958 dbA | |
| Nominal Voltage | 115 volts | 115 volts | 115 volts |