Fan Tubeaxial 115VAC Square - 120mm L x 120mm H Ball 107.0 CFM (3.00m³/min) 2 Terminals
FAN AXIAL 120X38MM 115VAC TERM
Features:
FAN AXIAL 120X38MM 115VAC TERM
AC Fans AC Fan, 120x38mm, 50/60Hz, 115VAC, 87/107CFM, 20/18W, 45/50dBA, 2750/3050RPM, 0.26/0.32inch H2O, 2Ball Bearing, Terminal
| DigiKey | ODG (Origin Data Global) | Allied Electronics, Inc. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans |
| Product Number | 259-1387-ND | SP101A-1123HBT.GN | 70225912 | SP101A-1123HBT.GN | SP101A-1123HBT.GN |
| Product Name | AC Fans | AC Fans | FAN; 120 X 120 X 38 MM; 115 VAC; 87 to 107 CFM,50/60 HZ; 20/18 W; 45/50 DBA; BAL | Fans, Thermal Management - Fans - AC Fans | AC Fans |
| Application | Industrial/Commercial Fans and Blowers | Industrial/Commercial Fans and Blowers | |||
| Maximum Air Flow | 107 SCFM (182 m³/hr) | 107 SCFM (182 m³/hr) | 87 to 107 SCFM (148 to 182 m³/hr) | 107 SCFM (182 m³/hr) | |
| Maximum Static Pressure | 0.3200 in H2O (0.5979 Torr) | 0.8125 to 0.3200 in H2O (1.52 to 0.5979 Torr) | |||
| Maximum Sound Level | 50 dbA | 50 dbA | 0.9000 dbA | 50 dbA | |
| Nominal Voltage | 115 volts | 115 volts | 115 volts | 115 volts |