Sunon SAS Axial Fan,120Mm, 115Vac,107Cfm, 50Dba; Nominal Rated Voltage Ac Sunon SP101A 1123HBL.GN

Description
AXIAL FAN,120MM, 115VAC,107CFM, 50dBA; Nominal Rated Voltage AC:115V; Fan Frame Type:Square; Fan Frame Size:120mm; External Depth:38mm; Bearing Type:Ball Bearing; Air Flow - CFM:107CFM; Noise Rating:50dBA; Power Rating:20W RoHS Compliant: Yes
Datasheet
Description
AXIAL FAN,120MM, 115VAC,107CFM, 50dBA; Nominal Rated Voltage AC:115V; Fan Frame Type:Square; Fan Frame Size:120mm; External Depth:38mm; Bearing Type:Ball Bearing; Air Flow - CFM:107CFM; Noise Rating:50dBA; Power Rating:20W RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Axial Fan,120Mm, 115Vac,107Cfm, 50Dba; Nominal Rated Voltage Ac Sunon - 96M8373 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan,120Mm, 115Vac,107Cfm, 50Dba; Nominal Rated Voltage Ac Sunon
96M8373
Axial Fan,120Mm, 115Vac,107Cfm, 50Dba; Nominal Rated Voltage Ac Sunon 96M8373
AXIAL FAN,120MM, 115VAC,107CFM, 50dBA; Nominal Rated Voltage AC:115V; Fan Frame Type:Square; Fan Frame Size:120mm; External Depth:38mm; Bearing Type:Ball Bearing; Air Flow - CFM:107CFM; Noise Rating:50dBA; Power Rating:20W RoHS Compliant: Yes

AXIAL FAN,120MM, 115VAC,107CFM, 50dBA; Nominal Rated Voltage AC:115V; Fan Frame Type:Square; Fan Frame Size:120mm; External Depth:38mm; Bearing Type:Ball Bearing; Air Flow - CFM:107CFM; Noise Rating:50dBA; Power Rating:20W RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electronic Cooling Fans
Product Number 96M8373
Product Name Axial Fan,120Mm, 115Vac,107Cfm, 50Dba; Nominal Rated Voltage Ac Sunon
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 107 SCFM (182 m³/hr)
Nominal Voltage 115 volts
Unlock Full Specs
to access all available technical data

Similar Products

Axial Fan - 125DL 24 VDC - Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers; Military/Aerospace Fans and Blowers
Maximum Air Flow 57 SCFM (96.88 m³/hr)
Maximum Sound Level 30 dbA
View Details
SANYO DENKI Cooling Fans - Centrifugal Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Centrifugal Blower (radial)
Motor Type DC
View Details
Axial Fans - 1759790 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 210 SCFM (357 m³/hr)
Running Current 0.1200 amps
View Details