Sunon, Inc. AC Fans SP100A-1123XST.GN

Description
Fan Tubeaxial 115VAC Square - 120mm L x 120mm H Sleeve 115.0 CFM (3.22m³/min) 2 Terminals
Request a Quote Datasheet
Description
Fan Tubeaxial 115VAC Square - 120mm L x 120mm H Sleeve 115.0 CFM (3.22m³/min) 2 Terminals
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC Fans - 259-1386-ND - DigiKey
Thief River Falls, MN, United States
Fan Tubeaxial 115VAC Square - 120mm L x 120mm H Sleeve 115.0 CFM (3.22m³/min) 2 Terminals

Fan Tubeaxial 115VAC Square - 120mm L x 120mm H Sleeve 115.0 CFM (3.22m³/min) 2 Terminals

Buy Now Datasheet
Fan; 120 x 120 x 38 mm; 115 VAC; 94/115CFM; 50/60 Hz; 22/20 W; 44/49 dBA - 70225906 - Allied Electronics, Inc.
Fort Worth, TX, USA
Fan; 120 x 120 x 38 mm; 115 VAC; 94/115CFM; 50/60 Hz; 22/20 W; 44/49 dBA
70225906
Fan; 120 x 120 x 38 mm; 115 VAC; 94/115CFM; 50/60 Hz; 22/20 W; 44/49 dBA 70225906
Features: Frequency: 50/60 Hz Frame: Aluminum Alloy Low Power Consumption High-Temperature Endurance Longer Life Span RoHS Compliant Applications: Tooling Machine Console, Industry Equipment, Refrigerator, Vending Machine, Coffee Machine, Air Purifier Machine, Telecom Equipment, Medical Equipment

Features:

  • Frequency: 50/60 Hz
  • Frame: Aluminum Alloy
  • Low Power Consumption
  • High-Temperature Endurance
  • Longer Life Span
  • RoHS Compliant
    Applications:
  • Tooling Machine Console, Industry Equipment, Refrigerator, Vending Machine, Coffee Machine, Air Purifier Machine, Telecom Equipment, Medical Equipment
Supplier's Site
AC Fans AC Fan, 120x38mm, 50/60Hz, 115VAC, 95/115CFM, 22/20W, 44/49dBA, 2700/3100RPM, 0.33/0.38inch H2O, Sleeve Bearing, Terminal

AC Fans AC Fan, 120x38mm, 50/60Hz, 115VAC, 95/115CFM, 22/20W, 44/49dBA, 2700/3100RPM, 0.33/0.38inch H2O, Sleeve Bearing, Terminal

Buy Now Datasheet
Fans, Thermal Management - Fans - AC Fans - SP100A-1123XST.GN - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Fans, Thermal Management - Fans - AC Fans
SP100A-1123XST.GN
Fans, Thermal Management - Fans - AC Fans SP100A-1123XST.GN
FAN AXIAL 120X38MM 115VAC TERM

FAN AXIAL 120X38MM 115VAC TERM

Supplier's Site

Technical Specifications

  DigiKey Allied Electronics, Inc. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans
Product Number 259-1386-ND 70225906 SP100A-1123XST.GN SP100A-1123XST.GN
Product Name AC Fans Fan; 120 x 120 x 38 mm; 115 VAC; 94/115CFM; 50/60 Hz; 22/20 W; 44/49 dBA AC Fans Fans, Thermal Management - Fans - AC Fans
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 115 SCFM (195 m³/hr) 95 to 115 SCFM (161 to 195 m³/hr) 115 SCFM (195 m³/hr)
Maximum Static Pressure 0.3800 in H2O (0.7100 Torr) 0.8684 to 0.3800 in H2O (1.62 to 0.7100 Torr)
Maximum Sound Level 49 dbA 0.8980 dbA 49 dbA
Nominal Voltage 115 volts 115 volts 115 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electrical - Climate Control - Filtered Fans - PFA40000T3RBK - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
View Details
SANYO DENKI Cooling Fans - Oil Proof Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Motor Type DC
View Details
50x50x10mm, 12 VDC, 9 CFM, 2 Wire Leads, Ball Bearing DC Axial Fan - FAD1-05010CBMW11 - Qualtek Electronics Corp.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 9 SCFM (15.3 m³/hr)
Maximum Static Pressure 0.0800 in H2O (0.1495 Torr)
View Details
3 suppliers
6020-7 Series 1.44 Watt (W) Power Brushless Direct Current (DC) Axial Fan - C6020M12BPLP1b-7 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.1717 to ? in H2O (0.3207 to ? Torr)
Maximum Sound Level 30.37 dbA
View Details