Sunon SAS Axial Fan, 40Mm, 12Vdc, 520Ma; Supply Voltage Vdc Sunon SG40281B1-0000-G99

Description
AXIAL FAN, 40MM, 12VDC, 520mA; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:40mm; External Depth:28mm; Bearing Type:Precision Ball Bearing; Air Flow - CFM:25.6CFM; Noise Rating:58.5dBA; Power Rating:-; IP Rating:- RoHS Compliant: Yes
Datasheet
Description
AXIAL FAN, 40MM, 12VDC, 520mA; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:40mm; External Depth:28mm; Bearing Type:Precision Ball Bearing; Air Flow - CFM:25.6CFM; Noise Rating:58.5dBA; Power Rating:-; IP Rating:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Axial Fan, 40Mm, 12Vdc, 520Ma; Supply Voltage Vdc Sunon - 76R0513 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, 40Mm, 12Vdc, 520Ma; Supply Voltage Vdc Sunon
76R0513
Axial Fan, 40Mm, 12Vdc, 520Ma; Supply Voltage Vdc Sunon 76R0513
AXIAL FAN, 40MM, 12VDC, 520mA; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:40mm; External Depth:28mm; Bearing Type:Precision Ball Bearing; Air Flow - CFM:25.6CFM; Noise Rating:58.5dBA; Power Rating:-; IP Rating:- RoHS Compliant: Yes

AXIAL FAN, 40MM, 12VDC, 520mA; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:40mm; External Depth:28mm; Bearing Type:Precision Ball Bearing; Air Flow - CFM:25.6CFM; Noise Rating:58.5dBA; Power Rating:-; IP Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electronic Cooling Fans
Product Number 76R0513
Product Name Axial Fan, 40Mm, 12Vdc, 520Ma; Supply Voltage Vdc Sunon
Application Industrial/Commercial Fans and Blowers
Unlock Full Specs
to access all available technical data

Similar Products

Type 7F.30 - Filter fan - 7F3090242055 - Finder S.p.A. con unico socio
Finder S.p.A. con unico socio
Specs
Application Industrial/Commercial Fans and Blowers
Operating Temperature -22 to 131 F (-30 to 55 C)
View Details
Axial Fan - 380DM - Rosenberg USA
Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 7.2 SCFM (12.24 m³/hr)
Maximum Static Pressure 0.0 in H2O (0.0 Torr)
View Details
Axial Fans - 2557297 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 48.73 SCFM (82.83 m³/hr)
Nominal Voltage 12 volts
View Details
ADDA Cooling Fans - Blowers - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Centrifugal Blower (radial)
Thickness/Length 0.28 to 1.26 inch (7 to 32 mm)
View Details