Sunon SAS Axial Fan, 92Mm, 230Vac,28Cfm, 35Dba; Nominal Rated Voltage Ac Sunon SF23092A 2092MBL.GN

Description
AXIAL FAN, 92MM, 230VAC,28CFM, 35dBA; Nominal Rated Voltage AC:220V to 240V; Fan Frame Type:Square; Fan Frame Size:92mm; External Depth:25mm; Bearing Type:Ball Bearing; Air Flow - CFM:35CFM; Noise Rating:38dBA; Power Rating:15W RoHS Compliant: Yes
Description
AXIAL FAN, 92MM, 230VAC,28CFM, 35dBA; Nominal Rated Voltage AC:220V to 240V; Fan Frame Type:Square; Fan Frame Size:92mm; External Depth:25mm; Bearing Type:Ball Bearing; Air Flow - CFM:35CFM; Noise Rating:38dBA; Power Rating:15W RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Axial Fan, 92Mm, 230Vac,28Cfm, 35Dba; Nominal Rated Voltage Ac Sunon - 96M8356 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, 92Mm, 230Vac,28Cfm, 35Dba; Nominal Rated Voltage Ac Sunon
96M8356
Axial Fan, 92Mm, 230Vac,28Cfm, 35Dba; Nominal Rated Voltage Ac Sunon 96M8356
AXIAL FAN, 92MM, 230VAC,28CFM, 35dBA; Nominal Rated Voltage AC:220V to 240V; Fan Frame Type:Square; Fan Frame Size:92mm; External Depth:25mm; Bearing Type:Ball Bearing; Air Flow - CFM:35CFM; Noise Rating:38dBA; Power Rating:15W RoHS Compliant: Yes

AXIAL FAN, 92MM, 230VAC,28CFM, 35dBA; Nominal Rated Voltage AC:220V to 240V; Fan Frame Type:Square; Fan Frame Size:92mm; External Depth:25mm; Bearing Type:Ball Bearing; Air Flow - CFM:35CFM; Noise Rating:38dBA; Power Rating:15W RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electronic Cooling Fans
Product Number 96M8356
Product Name Axial Fan, 92Mm, 230Vac,28Cfm, 35Dba; Nominal Rated Voltage Ac Sunon
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 35 SCFM (59.49 m³/hr)
Nominal Voltage 220 to 240 volts
Unlock Full Specs
to access all available technical data

Similar Products

Type 7F.31 - Reverse flow filter fan - 7F3181203100 - Finder S.p.A. con unico socio
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 58.83 to 67.66 SCFM (100 to 115 m³/hr)
Nominal Power 30 to 25 watts
View Details
Axial Fan - 121DW - Rosenberg USA
Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 254 SCFM (432 m³/hr)
Maximum Static Pressure 0.9900 in H2O (1.85 Torr)
View Details
Axial Fans - 2557291 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 21.54 SCFM (36.62 m³/hr)
Nominal Voltage 24 volts
View Details
SANYO DENKI Cooling Fans - Silent Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Motor Type DC
View Details