Sunon SAS Fans and Blowers - SF23092A/2092HBL.GN SF23092A/2092HBL.GN

Description
Manufacturer: Sunon Fans Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1114453-SF23092A/209 2HBL.GN Termination: 2 Wire Leads Current Rating: 60 mA Length: 91.5 mm Housing Material: Aluminium Operating Supply Voltage: 240 V Height: 91.5 mm Material: Aluminium Cable Length: 310 mm Weight: 279.866492 g Width: 25.5 mm Bearing Type: Ball RPM: 2850 RPM Categories: Fans and Blowers Case / Package: Axial Alternative Parts (Cross-Reference): SF23092A 2092HBL.GN; SF23092A-2092HBL.GN; SF23092A/2092HBLGN; SF23092A2092HBL.GN; SF23092A2092HBLGN; Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited Depth: 92 mm RoHS: Compliant Radiation Hardening: No Voltage Rating (AC): 230 V REACH SVHC: Unknown Flammability Rating: UL94 V-0 Max Power Dissipation: 14 W Power Consumption: 14 W Airflow: 37 CFM
Request a Quote Datasheet
Description
Manufacturer: Sunon Fans Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1114453-SF23092A/209 2HBL.GN Termination: 2 Wire Leads Current Rating: 60 mA Length: 91.5 mm Housing Material: Aluminium Operating Supply Voltage: 240 V Height: 91.5 mm Material: Aluminium Cable Length: 310 mm Weight: 279.866492 g Width: 25.5 mm Bearing Type: Ball RPM: 2850 RPM Categories: Fans and Blowers Case / Package: Axial Alternative Parts (Cross-Reference): SF23092A 2092HBL.GN; SF23092A-2092HBL.GN; SF23092A/2092HBLGN; SF23092A2092HBL.GN; SF23092A2092HBLGN; Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited Depth: 92 mm RoHS: Compliant Radiation Hardening: No Voltage Rating (AC): 230 V REACH SVHC: Unknown Flammability Rating: UL94 V-0 Max Power Dissipation: 14 W Power Consumption: 14 W Airflow: 37 CFM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fans and Blowers - SF23092A/2092HBL.GN - 1114453-SF23092A/2092HBL.GN - Win Source Electronics
Laguna Hills, CA, United States
Fans and Blowers - SF23092A/2092HBL.GN
1114453-SF23092A/2092HBL.GN
Fans and Blowers - SF23092A/2092HBL.GN 1114453-SF23092A/2092HBL.GN
Manufacturer: Sunon Fans Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1114453-SF23092A/209 2HBL.GN Termination: 2 Wire Leads Current Rating: 60 mA Length: 91.5 mm Housing Material: Aluminium Operating Supply Voltage: 240 V Height: 91.5 mm Material: Aluminium Cable Length: 310 mm Weight: 279.866492 g Width: 25.5 mm Bearing Type: Ball RPM: 2850 RPM Categories: Fans and Blowers Case / Package: Axial Alternative Parts (Cross-Reference): SF23092A 2092HBL.GN; SF23092A-2092HBL.GN; SF23092A/2092HBLGN; SF23092A2092HBL.GN; SF23092A2092HBLGN; Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited Depth: 92 mm RoHS: Compliant Radiation Hardening: No Voltage Rating (AC): 230 V REACH SVHC: Unknown Flammability Rating: UL94 V-0 Max Power Dissipation: 14 W Power Consumption: 14 W Airflow: 37 CFM

Manufacturer: Sunon Fans
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1114453-SF23092A/2092HBL.GN
Termination: 2 Wire Leads
Current Rating: 60 mA
Length: 91.5 mm
Housing Material: Aluminium
Operating Supply Voltage: 240 V
Height: 91.5 mm
Material: Aluminium
Cable Length: 310 mm
Weight: 279.866492 g
Width: 25.5 mm
Bearing Type: Ball
RPM: 2850 RPM
Categories: Fans and Blowers
Case / Package: Axial
Alternative Parts (Cross-Reference): SF23092A 2092HBL.GN; SF23092A-2092HBL.GN; SF23092A/2092HBLGN; SF23092A2092HBL.GN; SF23092A2092HBLGN;
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited
Depth: 92 mm
RoHS: Compliant
Radiation Hardening: No
Voltage Rating (AC): 230 V
REACH SVHC: Unknown
Flammability Rating: UL94 V-0
Max Power Dissipation: 14 W
Power Consumption: 14 W
Airflow: 37 CFM

Buy Now
Axial Fans - 5440289 - RS Components, Ltd.
Corby, Northants, United Kingdom
Axial Fans
5440289
Axial Fans 5440289
Sunon SF23092A/2092HBL.GN Axial Fan

Sunon SF23092A/2092HBL.GN Axial Fan

Supplier's Site
Axial Fan, 92Mm, 240Vac, 70Ma; Nominal Rated Voltage Ac Sunon - 05M4388 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, 92Mm, 240Vac, 70Ma; Nominal Rated Voltage Ac Sunon
05M4388
Axial Fan, 92Mm, 240Vac, 70Ma; Nominal Rated Voltage Ac Sunon 05M4388
AXIAL FAN, 92MM, 240VAC, 70mA; Nominal Rated Voltage AC:220V to 240V; Fan Frame Type:Square; Fan Frame Size:92mm; External Depth:25mm; Bearing Type:Precision Ball Bearing; Air Flow - CFM:37CFM; Noise Rating:40dBA; Power Rating:14.5W RoHS Compliant: Yes

AXIAL FAN, 92MM, 240VAC, 70mA; Nominal Rated Voltage AC:220V to 240V; Fan Frame Type:Square; Fan Frame Size:92mm; External Depth:25mm; Bearing Type:Precision Ball Bearing; Air Flow - CFM:37CFM; Noise Rating:40dBA; Power Rating:14.5W RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics RS Components, Ltd. Newark, An Avnet Company
Product Category Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans
Product Number 1114453-SF23092A/2092HBL.GN 5440289 05M4388
Product Name Fans and Blowers - SF23092A/2092HBL.GN Axial Fans Axial Fan, 92Mm, 240Vac, 70Ma; Nominal Rated Voltage Ac Sunon
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 30 SCFM (51 m³/hr) 37 SCFM (62.89 m³/hr)
Blower/Fan Type Axial Fan Axial Fan
Motor Type 50/60 Hz AC 50/60 Hz AC
Bearings Ball/Roller
Unlock Full Specs
to access all available technical data

Similar Products

Axial Fan - 113XP - Rosenberg USA
Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers; Military/Aerospace Fans and Blowers
Maximum Air Flow 95.3 SCFM (162 m³/hr)
Maximum Static Pressure 0.9100 in H2O (1.7 Torr)
View Details
SANYO DENKI Cooling Fans - Centrifugal Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Centrifugal Blower (radial)
Motor Type DC
View Details