Fan Tubeaxial 240VAC Square - 80mm L x 80mm H Ball 31.0 CFM (0.868m³/min) 2 Wire Leads
FAN AXIAL 80X38MM 220/240VAC
AC Fans AC Fan, 80x38mm, 50/60Hz, 220-240VAC, 24/31CFM, 18/16W, 32/36.5dBA, 2400/2850RPM, 0.13/0.19inch H2O, 2Ball Bearing, Lead Wire
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans |
| Product Number | 259-1383-ND | SF23080A-2083HBL.GN | SF23080A-2083HBL.GN |
| Product Name | AC Fans | Fans, Thermal Management - Fans - AC Fans | AC Fans |
| Application | Industrial/Commercial Fans and Blowers | ||
| Maximum Air Flow | 31 SCFM (52.69 m³/hr) | 31 SCFM (52.69 m³/hr) | |
| Maximum Static Pressure | 0.1900 in H2O (0.3550 Torr) | ||
| Maximum Sound Level | 36.5 dbA | 36.5 dbA | |
| Nominal Voltage | 240 volts | 240 volts |