SF207A/BGN -- FANS, THERMAL MANAGEMENT - FANS - AC FANS
Sunon, Inc.
Fans, Thermal Management - Fans - AC Fans
SF207A/BGN
Description
FAN AXIAL 120X38MM 24VAC
-
Acme Chip Technology Co., Limited
Description
FAN AXIAL 120X38MM 24VAC
Suppliers
Fans, Thermal Management - Fans - AC Fans
SF207A/BGN
Supplier's Site
Technical Specifications
|
Product Category
|
Electronic Cooling Fans |
|
Product Number
|
SF207A/BGN |
|
Product Name
|
Fans, Thermal Management - Fans - AC Fans |
|
Maximum Air Flow
|
98 SCFM (167 m³/hr)
|
Unlock Full Specs
to access all available technical data
Similar Products
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
21.54 SCFM (36.62 m³/hr)
Maximum Sound Level
32 dbA
View Details
Application
Industrial/Commercial Fans and Blowers
View Details
Application
Industrial/Commercial Fans and Blowers
Blower/Fan Type
Centrifugal Blower (radial)
Motor Type
DC
View Details
Hammond Manufacturing Company Inc.
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
462 SCFM (785 m³/hr)
Nominal Voltage
460 volts
View Details