Fan Tubeaxial 115VAC Square - 91.5mm L x 91.5mm H Ball 28.0 CFM (0.784m³/min) 2 Wire Leads
FAN AXIAL 91.5X25.5MM 115VAC
AC Fans AC Fan, 92x25mm, 50/60Hz, 115VAC, 23/28CFM, 7/6W, 31/33dBA, 1800/2100RPM, 0.10/0.11inch H2O, 2Ball Bearing, Lead Wire
| DigiKey | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans |
| Product Number | SF11592A-1092MBL.GN-ND | SF11592A-1092MBL.GN | SF11592A-1092MBL.GN |
| Product Name | AC Fans | Fans, Thermal Management - Fans - AC Fans | AC Fans |
| Application | Industrial/Commercial Fans and Blowers | ||
| Maximum Air Flow | 28 SCFM (47.59 m³/hr) | 28 SCFM (47.59 m³/hr) | |
| Maximum Static Pressure | 0.1100 in H2O (0.2055 Torr) | ||
| Maximum Sound Level | 33 dbA | 33 dbA | |
| Nominal Voltage | 115 volts | 115 volts |