Sunon, Inc. Fans, Thermal Management - AC Fans SF11592A-1092HBL.GN

Description
Win Source Part Number: 1315785-SF11592A-109 2HBL.GN Category: Fans, Thermal Management>AC Fans Series: SF Termination: 2 Wire Leads Package: Bulk Voltage - Rated: 115VAC Power (Watts): 12.00W Weight: 0.617 lb (280.00 g) Voltage Range: 85 ~ 125VAC Width: 25.50mm Air Flow: 37.0 CFM (1.04m3/min) Static Pressure: 0.190 in H2O (47.3 Pa) Bearing Type: Ball Fan Type: Tubeaxial Noise: 40.0dB(A) RPM: 2850 RPM Material - Frame: Aluminum Material - Blade: Polybutylene Terephthalate (PBT) Temperature Range - Operating: 14 ~ 158°F (-10 ~ 70°C) Dimension: Square - 91.5mm L x 91.5mm H ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: Not Applicable Current Rating (Amps): 0.110A REACH Status: REACH Unaffected HTSUS: 8414.59.6590 Mfr: Sunon Fans Base Product Number: SF11592A Approval Agency: CE, CUR, TUV, UL
Request a Quote Datasheet
Description
Win Source Part Number: 1315785-SF11592A-109 2HBL.GN Category: Fans, Thermal Management>AC Fans Series: SF Termination: 2 Wire Leads Package: Bulk Voltage - Rated: 115VAC Power (Watts): 12.00W Weight: 0.617 lb (280.00 g) Voltage Range: 85 ~ 125VAC Width: 25.50mm Air Flow: 37.0 CFM (1.04m3/min) Static Pressure: 0.190 in H2O (47.3 Pa) Bearing Type: Ball Fan Type: Tubeaxial Noise: 40.0dB(A) RPM: 2850 RPM Material - Frame: Aluminum Material - Blade: Polybutylene Terephthalate (PBT) Temperature Range - Operating: 14 ~ 158°F (-10 ~ 70°C) Dimension: Square - 91.5mm L x 91.5mm H ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: Not Applicable Current Rating (Amps): 0.110A REACH Status: REACH Unaffected HTSUS: 8414.59.6590 Mfr: Sunon Fans Base Product Number: SF11592A Approval Agency: CE, CUR, TUV, UL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fans, Thermal Management - AC Fans - 1315785-SF11592A-1092HBL.GN - Win Source Electronics
Laguna Hills, CA, United States
Fans, Thermal Management - AC Fans
1315785-SF11592A-1092HBL.GN
Fans, Thermal Management - AC Fans 1315785-SF11592A-1092HBL.GN
Win Source Part Number: 1315785-SF11592A-109 2HBL.GN Category: Fans, Thermal Management>AC Fans Series: SF Termination: 2 Wire Leads Package: Bulk Voltage - Rated: 115VAC Power (Watts): 12.00W Weight: 0.617 lb (280.00 g) Voltage Range: 85 ~ 125VAC Width: 25.50mm Air Flow: 37.0 CFM (1.04m3/min) Static Pressure: 0.190 in H2O (47.3 Pa) Bearing Type: Ball Fan Type: Tubeaxial Noise: 40.0dB(A) RPM: 2850 RPM Material - Frame: Aluminum Material - Blade: Polybutylene Terephthalate (PBT) Temperature Range - Operating: 14 ~ 158°F (-10 ~ 70°C) Dimension: Square - 91.5mm L x 91.5mm H ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: Not Applicable Current Rating (Amps): 0.110A REACH Status: REACH Unaffected HTSUS: 8414.59.6590 Mfr: Sunon Fans Base Product Number: SF11592A Approval Agency: CE, CUR, TUV, UL

Win Source Part Number: 1315785-SF11592A-1092HBL.GN
Category: Fans, Thermal Management>AC Fans
Series: SF
Termination: 2 Wire Leads
Package: Bulk
Voltage - Rated: 115VAC
Power (Watts): 12.00W
Weight: 0.617 lb (280.00 g)
Voltage Range: 85 ~ 125VAC
Width: 25.50mm
Air Flow: 37.0 CFM (1.04m3/min)
Static Pressure: 0.190 in H2O (47.3 Pa)
Bearing Type: Ball
Fan Type: Tubeaxial
Noise: 40.0dB(A)
RPM: 2850 RPM
Material - Frame: Aluminum
Material - Blade: Polybutylene Terephthalate (PBT)
Temperature Range - Operating: 14 ~ 158°F (-10 ~ 70°C)
Dimension: Square - 91.5mm L x 91.5mm H
ECCN: EAR99
Fake Threat In the Open Market: 84 pct.
MSL Level: Not Applicable
Current Rating (Amps): 0.110A
REACH Status: REACH Unaffected
HTSUS: 8414.59.6590
Mfr: Sunon Fans
Base Product Number: SF11592A
Approval Agency: CE, CUR, TUV, UL

Buy Now Datasheet
AC Fans - 259-1381-ND - DigiKey
Thief River Falls, MN, United States
Fan Tubeaxial 115VAC Square - 91.5mm L x 91.5mm H Ball 37.0 CFM (1.04m³/min) 2 Wire Leads

Fan Tubeaxial 115VAC Square - 91.5mm L x 91.5mm H Ball 37.0 CFM (1.04m³/min) 2 Wire Leads

Buy Now Datasheet
Fans, Thermal Management - Fans - AC Fans - SF11592A-1092HBL.GN - Acme Chip Technology Co., Limited
Shenzhen, China
Fans, Thermal Management - Fans - AC Fans
SF11592A-1092HBL.GN
Fans, Thermal Management - Fans - AC Fans SF11592A-1092HBL.GN
FAN AXIAL 92X25MM 115VAC WIRE

FAN AXIAL 92X25MM 115VAC WIRE

Supplier's Site
AC Fans AC Fan, 92x25mm, 50/60Hz, 115VAC, 30/37CFM, 13/12W, 37/40dBA, 2350/2850RPM, 0.13/0.19inch H2O, 2Ball Bearing, Lead Wire

AC Fans AC Fan, 92x25mm, 50/60Hz, 115VAC, 30/37CFM, 13/12W, 37/40dBA, 2350/2850RPM, 0.13/0.19inch H2O, 2Ball Bearing, Lead Wire

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans
Product Number 1315785-SF11592A-1092HBL.GN 259-1381-ND SF11592A-1092HBL.GN SF11592A-1092HBL.GN
Product Name Fans, Thermal Management - AC Fans AC Fans Fans, Thermal Management - Fans - AC Fans AC Fans
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 37 SCFM (62.89 m³/hr) 37 SCFM (62.89 m³/hr)
Maximum Static Pressure 0.1900 in H2O (0.3550 Torr)
Maximum Sound Level 40 dbA 40 dbA
Nominal Voltage 115 volts 115 volts
Unlock Full Specs
to access all available technical data

Similar Products

Axial Fan - 98XY - Rosenberg USA
Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 65.7 SCFM (112 m³/hr)
Maximum Static Pressure 0.0 in H2O (0.0 Torr)
View Details
ADDA Cooling Fans - Blowers - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Centrifugal Blower (radial)
Thickness/Length 0.28 to 1.26 inch (7 to 32 mm)
View Details